Witte Pumps & Technology GmbH Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure... | |
| CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes... | |
| CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low... | |
| EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders,... | |
| POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow... | |
| Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in... | |
| PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low... | |
| Metering pumps are used in different sectors. For example, in fiber production. Synthetic chemical fibers are gaining importance. They are required for many different applications such as textiles, linens, brushes,... | |
| Thanks to its pioneering design and precisely matched material composition, our innovative ChemCore plus pump achieves uniform pressure even at low viscosities and consistently over a wide temperature range. It... | |
| The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump... | |
| The POLY-AT design offers exceptional flexibility when it comes to installations beneath the polymer melting reactor. Customers can choose from three different flange geometries to ensure they are always benefiting... | |
| The series is the result of a complete rework of the used core components. The customer benefits from high flexibility of design and standardization. The BOOSTER is available with flange... | |
| We offer broad expertise in the field of gear pumps and are therefore the ideal partner when it comes to replacing your old Hermetic LZ gear pumps. Hermetic has discontinued... |