Witte Pumps & Technology GmbH POLY Discharge Gear Pump

Description
POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered with either a round inlet port, by means of which the suction flange of the pump is directly connected to the outlet flange of the reactor or as a low NPSH version, where the pump is connected between the pump and reactor flanges, in order to achieve an even larger and shorter inlet port. Technical Features Housing Non-alloyed and alloyed steels · cast steel · with optional surface coating Gears Nitrated steel · tool steel · special steel · with optional surface coating · helical gearing · herringbone gearing Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seals (Vacuum) viscoseal · stuffing box · combination of viscoseal and stuffing box · double-action, buffered mechanical seal Heating Systems Heat transfer oil · steam Operating Parameters Viscosity up to 40000 Pas Temperature up to 350°C (662°F) Inlet pressure Vacuum to max. 40 bar (580 psig) Differential Pressure Up to 250 bar (3225 psig) The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12,000 cm3/U - 30,000 kg/h). Intermediate sizes, with wider gear wheels for lower differential pressure, are available as standard, e.g. 152/254 (3,170 cm3/U).
Datasheet
Description
POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered with either a round inlet port, by means of which the suction flange of the pump is directly connected to the outlet flange of the reactor or as a low NPSH version, where the pump is connected between the pump and reactor flanges, in order to achieve an even larger and shorter inlet port. Technical Features Housing Non-alloyed and alloyed steels · cast steel · with optional surface coating Gears Nitrated steel · tool steel · special steel · with optional surface coating · helical gearing · herringbone gearing Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seals (Vacuum) viscoseal · stuffing box · combination of viscoseal and stuffing box · double-action, buffered mechanical seal Heating Systems Heat transfer oil · steam Operating Parameters Viscosity up to 40000 Pas Temperature up to 350°C (662°F) Inlet pressure Vacuum to max. 40 bar (580 psig) Differential Pressure Up to 250 bar (3225 psig) The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12,000 cm3/U - 30,000 kg/h). Intermediate sizes, with wider gear wheels for lower differential pressure, are available as standard, e.g. 152/254 (3,170 cm3/U).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLY Discharge Gear Pump -  - Witte Pumps & Technology GmbH
Tornesch, Germany
POLY Discharge Gear Pump
POLY Discharge Gear Pump
POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered with either a round inlet port, by means of which the suction flange of the pump is directly connected to the outlet flange of the reactor or as a low NPSH version, where the pump is connected between the pump and reactor flanges, in order to achieve an even larger and shorter inlet port. Technical Features Housing Non-alloyed and alloyed steels · cast steel · with optional surface coating Gears Nitrated steel · tool steel · special steel · with optional surface coating · helical gearing · herringbone gearing Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seals (Vacuum) viscoseal · stuffing box · combination of viscoseal and stuffing box · double-action, buffered mechanical seal Heating Systems Heat transfer oil · steam Operating Parameters Viscosity up to 40000 Pas Temperature up to 350°C (662°F) Inlet pressure Vacuum to max. 40 bar (580 psig) Differential Pressure Up to 250 bar (3225 psig) The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12,000 cm3/U - 30,000 kg/h). Intermediate sizes, with wider gear wheels for lower differential pressure, are available as standard, e.g. 152/254 (3,170 cm3/U).

POLY - Discharge Gear Pump

POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions.

Offered with either a round inlet port, by means of which the suction flange of the pump is directly connected to the outlet flange of the reactor or as a low NPSH version, where the pump is connected between the pump and reactor flanges, in order to achieve an even larger and shorter inlet port.

Technical Features

Housing
Non-alloyed and alloyed steels · cast steel · with optional surface coating

Gears
Nitrated steel · tool steel · special steel · with optional surface coating · helical gearing · herringbone gearing

Friction Bearings
Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating

Shaft Seals
(Vacuum) viscoseal · stuffing box · combination of viscoseal and stuffing box · double-action, buffered mechanical seal

Heating Systems
Heat transfer oil · steam

Operating Parameters

Viscosity
up to 40000 Pas

Temperature
up to 350°C (662°F)

Inlet pressure
Vacuum to max. 40 bar (580 psig)

Differential Pressure
Up to 250 bar (3225 psig)

The values listed are maximum values and must not coincide under certain circumstances.

Pump Sizes
From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12,000 cm3/U - 30,000 kg/h). Intermediate sizes, with wider gear wheels for lower differential pressure, are available as standard, e.g. 152/254 (3,170 cm3/U).

Supplier's Site Datasheet

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Name POLY Discharge Gear Pump
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 3225.0 psi (2267 m of Water)
Liquid Flow 2.000 to 20.000 GPM (7.58 to 75.76 L/min)
Media Temperature 662 F (350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details