Witte Pumps & Technology GmbH Booster Gear Pump for Polymer Processing

Description
BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g. PET, PBT, PS, ABS any many more, very gently Heating is either by way of heat transfer oil or steam. The core components like shafts and friction bearings originate from the WITTE building block system. Technical Features Housing Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating Gears Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance) Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seal Viscoseal · stuffing box · (Vacuum viscoseal) Heating Systems Heat transfer oil · steam Operating Parameters Viscosity up to 40000 Pas Temperature up to 350°C (660°F) Inlet pressure Vacuum up to max. 120 bar (1740 psig) Differential Pressure Up to 250 bar (3225 psig) The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U - 30000 kg/h).
Datasheet
Description
BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g. PET, PBT, PS, ABS any many more, very gently Heating is either by way of heat transfer oil or steam. The core components like shafts and friction bearings originate from the WITTE building block system. Technical Features Housing Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating Gears Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance) Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seal Viscoseal · stuffing box · (Vacuum viscoseal) Heating Systems Heat transfer oil · steam Operating Parameters Viscosity up to 40000 Pas Temperature up to 350°C (660°F) Inlet pressure Vacuum up to max. 120 bar (1740 psig) Differential Pressure Up to 250 bar (3225 psig) The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U - 30000 kg/h).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Booster Gear Pump for Polymer Processing -  - Witte Pumps & Technology GmbH
Tornesch, Germany
Booster Gear Pump for Polymer Processing
Booster Gear Pump for Polymer Processing
BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g. PET, PBT, PS, ABS any many more, very gently Heating is either by way of heat transfer oil or steam. The core components like shafts and friction bearings originate from the WITTE building block system. Technical Features Housing Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating Gears Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance) Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seal Viscoseal · stuffing box · (Vacuum viscoseal) Heating Systems Heat transfer oil · steam Operating Parameters Viscosity up to 40000 Pas Temperature up to 350°C (660°F) Inlet pressure Vacuum up to max. 120 bar (1740 psig) Differential Pressure Up to 250 bar (3225 psig) The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U - 30000 kg/h).

BOOSTER - Gear pump for polymer processing

The reliable transfer and booster gear pump for polymer processing

BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g. PET, PBT, PS, ABS any many more, very gently Heating is either by way of heat transfer oil or steam.

The core components like shafts and friction bearings originate from the WITTE building block system.

Technical Features

Housing
Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating

Gears
Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance)

Friction Bearings
Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating

Shaft Seal
Viscoseal · stuffing box · (Vacuum viscoseal)

Heating Systems
Heat transfer oil · steam

Operating Parameters

Viscosity
up to 40000 Pas

Temperature
up to 350°C (660°F)

Inlet pressure
Vacuum up to max. 120 bar (1740 psig)

Differential Pressure
Up to 250 bar (3225 psig)

The values listed are maximum values and must not coincide under certain circumstances.

Pump Sizes
From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U - 30000 kg/h).

Supplier's Site Datasheet

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Name Booster Gear Pump for Polymer Processing
Pump Type Booster Pump; Gear Pump; Positive Displacement Pump
Discharge Pressure 3225.0 psi (2267 m of Water)
Liquid Flow 2.000 to 20.000 GPM (7.58 to 75.76 L/min)
Media Temperature 660 F (349 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details