Witte Pumps & Technology GmbH Discharge Gear Pumps Poly-AT

Description
The POLY-AT design offers exceptional flexibility when it comes to installations beneath the polymer melting reactor. Customers can choose from three different flange geometries to ensure they are always benefiting from the best combination of reactors and pump flanges from both a technical and economical perspective. The new gear geometries facilitate differential pressures of up to 320 bar for selected pump sizes. What’s more, the new design is rounded out with the usual variety of different material combinations. The most common of these combinations has to be a stainless-steel or carbon-steel housing with tool steel or aluminium-bronze friction bearings. Maximum flexibility SX version: • Flange geometry integrated in the housing • Minimal installation space MX version: • Blind holes in flange • Largest possible cross section • Minimal pressure loss • Ideally suited for highly viscous polymers LX version: • Flange with through holes • Maximum flexibility for the installation • Very low pressure loss
Description
The POLY-AT design offers exceptional flexibility when it comes to installations beneath the polymer melting reactor. Customers can choose from three different flange geometries to ensure they are always benefiting from the best combination of reactors and pump flanges from both a technical and economical perspective. The new gear geometries facilitate differential pressures of up to 320 bar for selected pump sizes. What’s more, the new design is rounded out with the usual variety of different material combinations. The most common of these combinations has to be a stainless-steel or carbon-steel housing with tool steel or aluminium-bronze friction bearings. Maximum flexibility SX version: • Flange geometry integrated in the housing • Minimal installation space MX version: • Blind holes in flange • Largest possible cross section • Minimal pressure loss • Ideally suited for highly viscous polymers LX version: • Flange with through holes • Maximum flexibility for the installation • Very low pressure loss

Suppliers

Company
Product
Description
Supplier Links
Discharge Gear Pumps - Poly-AT - Witte Pumps & Technology GmbH
Tornesch, Germany
Discharge Gear Pumps
Poly-AT
Discharge Gear Pumps Poly-AT
The POLY-AT design offers exceptional flexibility when it comes to installations beneath the polymer melting reactor. Customers can choose from three different flange geometries to ensure they are always benefiting from the best combination of reactors and pump flanges from both a technical and economical perspective. The new gear geometries facilitate differential pressures of up to 320 bar for selected pump sizes. What’s more, the new design is rounded out with the usual variety of different material combinations. The most common of these combinations has to be a stainless-steel or carbon-steel housing with tool steel or aluminium-bronze friction bearings. Maximum flexibility SX version: • Flange geometry integrated in the housing • Minimal installation space MX version: • Blind holes in flange • Largest possible cross section • Minimal pressure loss • Ideally suited for highly viscous polymers LX version: • Flange with through holes • Maximum flexibility for the installation • Very low pressure loss

The POLY-AT design offers exceptional flexibility when it comes to installations beneath the polymer melting reactor. Customers can choose from three different flange geometries to ensure they are always benefiting from the best combination of reactors and pump flanges from both a technical and economical perspective.

The new gear geometries facilitate differential pressures of up to 320 bar for selected pump sizes. What’s more, the new design is rounded out with the usual variety of different material combinations. The most common of these combinations has to be a stainless-steel or carbon-steel housing with tool steel or aluminium-bronze friction bearings.

Maximum flexibility

SX version:

• Flange geometry integrated in the housing
• Minimal installation space

MX version:

• Blind holes in flange
• Largest possible cross section
• Minimal pressure loss
• Ideally suited for highly viscous polymers

LX version:

• Flange with through holes
• Maximum flexibility for the installation
• Very low pressure loss

Supplier's Site

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Number Poly-AT
Product Name Discharge Gear Pumps
Pump Type Gear Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Viking Pump - Gear Pumps - 4123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details