Witte Pumps & Technology GmbH Chemical Gear Pump with Magnetic Coupling CHEM MAGNET

Description
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling. The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig). The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated. A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell.
Datasheet
Description
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling. The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig). The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated. A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Gear Pump with Magnetic Coupling - CHEM MAGNET - Witte Pumps & Technology GmbH
Tornesch, Germany
Chemical Gear Pump with Magnetic Coupling
CHEM MAGNET
Chemical Gear Pump with Magnetic Coupling CHEM MAGNET
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling. The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig). The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated. A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell.

The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling.

The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig).

The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated.

A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings.

WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell.

Supplier's Site Datasheet

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Number CHEM MAGNET
Product Name Chemical Gear Pump with Magnetic Coupling
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 215.0 psi (151 m of Water)
Liquid Flow 0.088 to 748.487 GPM (0.33 to 2835.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details