Witte Pumps & Technology GmbH Melt Gear Pump for Extrusion EXTRU II / EXTRU III

Description
EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is more efficient in comparison to the extruder. Because of this, less energy or heat is transferred into the polymer and the product is conveyed in a gentler manner. The EXTRU is indispensable for the manufacture of precision films or micro granulate. The robust construction and low wear materials make the EXTRU indispensable for extrusions. Special versions are available for conveying natural rubber and soft PVC. The WITTE quick colour change version lends itself particularly to master batch applications with frequent changes of colour. In order to prevent the pump's drive shaft from being driven/pushed out of the housing when there is a high pressure on the suction side (extruder conveying pressure), the drive shaft must be relieved. It protrudes from both sides of the housing and is sealed, so that atmospheric pressure predominates on both sides of the drive shaft. The shaft is thus relieved. Technical Features Housing Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating Gears Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance) Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seal Viscoseal · stuffing box Heating Systems Electrically, by means of heating cartridges · optional cover heating Operating Parameters Viscosity up to 40000 Pas Temperature up to 400°C (752°F) Inlet pressure Up to max. 120 bar (1740 psig) Differential Pressure Up to 250 bar (3625 psig) · special models also available for higher pressure differentials The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U). Intermediate sizes, with narrower gear wheels for higher differential pressure, are possible, e.g. 140/90 (690 cm3/U).
Datasheet
Description
EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is more efficient in comparison to the extruder. Because of this, less energy or heat is transferred into the polymer and the product is conveyed in a gentler manner. The EXTRU is indispensable for the manufacture of precision films or micro granulate. The robust construction and low wear materials make the EXTRU indispensable for extrusions. Special versions are available for conveying natural rubber and soft PVC. The WITTE quick colour change version lends itself particularly to master batch applications with frequent changes of colour. In order to prevent the pump's drive shaft from being driven/pushed out of the housing when there is a high pressure on the suction side (extruder conveying pressure), the drive shaft must be relieved. It protrudes from both sides of the housing and is sealed, so that atmospheric pressure predominates on both sides of the drive shaft. The shaft is thus relieved. Technical Features Housing Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating Gears Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance) Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seal Viscoseal · stuffing box Heating Systems Electrically, by means of heating cartridges · optional cover heating Operating Parameters Viscosity up to 40000 Pas Temperature up to 400°C (752°F) Inlet pressure Up to max. 120 bar (1740 psig) Differential Pressure Up to 250 bar (3625 psig) · special models also available for higher pressure differentials The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U). Intermediate sizes, with narrower gear wheels for higher differential pressure, are possible, e.g. 140/90 (690 cm3/U).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Gear Pump for Extrusion - EXTRU II / EXTRU III - Witte Pumps & Technology GmbH
Tornesch, Germany
Melt Gear Pump for Extrusion
EXTRU II / EXTRU III
Melt Gear Pump for Extrusion EXTRU II / EXTRU III
EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is more efficient in comparison to the extruder. Because of this, less energy or heat is transferred into the polymer and the product is conveyed in a gentler manner. The EXTRU is indispensable for the manufacture of precision films or micro granulate. The robust construction and low wear materials make the EXTRU indispensable for extrusions. Special versions are available for conveying natural rubber and soft PVC. The WITTE quick colour change version lends itself particularly to master batch applications with frequent changes of colour. In order to prevent the pump's drive shaft from being driven/pushed out of the housing when there is a high pressure on the suction side (extruder conveying pressure), the drive shaft must be relieved. It protrudes from both sides of the housing and is sealed, so that atmospheric pressure predominates on both sides of the drive shaft. The shaft is thus relieved. Technical Features Housing Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating Gears Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance) Friction Bearings Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating Shaft Seal Viscoseal · stuffing box Heating Systems Electrically, by means of heating cartridges · optional cover heating Operating Parameters Viscosity up to 40000 Pas Temperature up to 400°C (752°F) Inlet pressure Up to max. 120 bar (1740 psig) Differential Pressure Up to 250 bar (3625 psig) · special models also available for higher pressure differentials The values listed are maximum values and must not coincide under certain circumstances. Pump Sizes From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U). Intermediate sizes, with narrower gear wheels for higher differential pressure, are possible, e.g. 140/90 (690 cm3/U).

EXTRU - The reliable extrusion gear pump

The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is more efficient in comparison to the extruder. Because of this, less energy or heat is transferred into the polymer and the product is conveyed in a gentler manner. The EXTRU is indispensable for the manufacture of precision films or micro granulate.

The robust construction and low wear materials make the EXTRU indispensable for extrusions. Special versions are available for conveying natural rubber and soft PVC. The WITTE quick colour change version lends itself particularly to master batch applications with frequent changes of colour.

In order to prevent the pump's drive shaft from being driven/pushed out of the housing when there is a high pressure on the suction side (extruder conveying pressure), the drive shaft must be relieved. It protrudes from both sides of the housing and is sealed, so that atmospheric pressure predominates on both sides of the drive shaft. The shaft is thus relieved.

Technical Features

Housing
Heat resistant carbon steel, e.g. 1.6582 · rust-free stainless steel 1.4313 · with optional coating

Gears
Tool steel · nitrated steel · special steel · with optional surface coating · helical gearing · herringbone gearing (for extremely low-pulsation conveyance)

Friction Bearings
Tool steel · NiAg (nickel-silver) · Al-bronze · special materials · with optional surface coating

Shaft Seal
Viscoseal · stuffing box

Heating Systems
Electrically, by means of heating cartridges · optional cover heating

Operating Parameters

Viscosity
up to 40000 Pas

Temperature
up to 400°C (752°F)

Inlet pressure
Up to max. 120 bar (1740 psig)

Differential Pressure
Up to 250 bar (3625 psig) · special models also available for higher pressure differentials

The values listed are maximum values and must not coincide under certain circumstances.

Pump Sizes
From 22/22 (4.7 cm3/U - 10 kg/h) up to 280/280 (12000 cm3/U). Intermediate sizes, with narrower gear wheels for higher differential pressure, are possible, e.g. 140/90 (690 cm3/U).

Supplier's Site Datasheet

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Number EXTRU II / EXTRU III
Product Name Melt Gear Pump for Extrusion
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 3625.0 psi (2549 m of Water)
Liquid Flow 2.000 to 20.000 GPM (7.58 to 75.76 L/min)
Media Temperature 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details