We offer broad expertise in the field of gear pumps and are therefore the ideal partner when it comes to replacing your old Hermetic LZ gear pumps. Hermetic has discontinued this series, although a large number of pumps are still in active operation. However, this is no reason for you as a customer to worry. WITTE offers exact replicas for easy replacement. We supply you with the complete pump including coupling connection with identical dimensions. This is a double advantage for our customers, because the system does not have to be extensively rebuilt and the core components come from the established WITTE modular system.
The usual high availability of spare parts is thus also ensured for these pumps at all times. Furthermore, it is also possible to upgrade the pumps by using other materials from our portfolio. This may be necessary if requirements have changed over time or the performance of the pump is not optimal.
This saves money and time. We guarantee maximum service life and accuracy of fit for the CHEM-LZ. On request, however, we can also equip your plant with the chemical pumps of the WITTE CHEM series. Just as you wish.
| Witte Pumps & Technology GmbH | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | WITTE CHEM-LZ |
| Product Name | Replacement Solution for Hermetic Gear Pumps |
| Pump Type | Gear Pump; Positive Displacement Pump |
| Discharge Pressure | 362.6 to 580.2 psi (255 to 408 m of Water) |
| Liquid Flow | 0.220 to 528.344 GPM (0.83 to 2001.30 L/min) |