Witte Pumps & Technology GmbH Mini Chemical Gear Pump CHEM MINI

Description
CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of monomers, oligomers and prepolymers during the production of polymers. Decades of experience in design and an optimum selection of materials, make this type of pump suitable for even the most demanding tasks and are outstanding in their reliability and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high precision. Currently the smallest available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy® Gears: 1.4112 (440B) but also all other processable ceramics and metals, e.g. 1.4571 (316Ti), Ferralium®, Ferro Titanite®, Hastelloy®, etc., optional: surface coating, Friction Bearings: Carbon, NiAg (nickel-silver), silicon carbide, zirconium oxide, tool steel, Al-bronze, optional: special materials, surface coating Shaft Seals: Single mechanical seal (ED), Single mechanical seal with buffer fluid (AD) Double mechanical seal with buffer fluid (DD), Magnetic coupling, stuffing box, Heating System: Steam, water, heat transfer oil, electrical Operating Parameters Viscosity: 0,5 to 1.000.000 mPas Temperature: Up to 300 °C (580 °F), higher temperatures upon request Suction Pressure: Vacuum to max. 15 bar (215 psig), magnetic drive to max. 25 bar (363 psig) Differential Pressure: Up to 120 bar (1.740 psig) The values listed are maximum values and must not coincide under certain circumstances.
Datasheet
Description
CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of monomers, oligomers and prepolymers during the production of polymers. Decades of experience in design and an optimum selection of materials, make this type of pump suitable for even the most demanding tasks and are outstanding in their reliability and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high precision. Currently the smallest available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy® Gears: 1.4112 (440B) but also all other processable ceramics and metals, e.g. 1.4571 (316Ti), Ferralium®, Ferro Titanite®, Hastelloy®, etc., optional: surface coating, Friction Bearings: Carbon, NiAg (nickel-silver), silicon carbide, zirconium oxide, tool steel, Al-bronze, optional: special materials, surface coating Shaft Seals: Single mechanical seal (ED), Single mechanical seal with buffer fluid (AD) Double mechanical seal with buffer fluid (DD), Magnetic coupling, stuffing box, Heating System: Steam, water, heat transfer oil, electrical Operating Parameters Viscosity: 0,5 to 1.000.000 mPas Temperature: Up to 300 °C (580 °F), higher temperatures upon request Suction Pressure: Vacuum to max. 15 bar (215 psig), magnetic drive to max. 25 bar (363 psig) Differential Pressure: Up to 120 bar (1.740 psig) The values listed are maximum values and must not coincide under certain circumstances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Chemical Gear Pump - CHEM MINI - Witte Pumps & Technology GmbH
Tornesch, Germany
Mini Chemical Gear Pump
CHEM MINI
Mini Chemical Gear Pump CHEM MINI
CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of monomers, oligomers and prepolymers during the production of polymers. Decades of experience in design and an optimum selection of materials, make this type of pump suitable for even the most demanding tasks and are outstanding in their reliability and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high precision. Currently the smallest available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy® Gears: 1.4112 (440B) but also all other processable ceramics and metals, e.g. 1.4571 (316Ti), Ferralium®, Ferro Titanite®, Hastelloy®, etc., optional: surface coating, Friction Bearings: Carbon, NiAg (nickel-silver), silicon carbide, zirconium oxide, tool steel, Al-bronze, optional: special materials, surface coating Shaft Seals: Single mechanical seal (ED), Single mechanical seal with buffer fluid (AD) Double mechanical seal with buffer fluid (DD), Magnetic coupling, stuffing box, Heating System: Steam, water, heat transfer oil, electrical Operating Parameters Viscosity: 0,5 to 1.000.000 mPas Temperature: Up to 300 °C (580 °F), higher temperatures upon request Suction Pressure: Vacuum to max. 15 bar (215 psig), magnetic drive to max. 25 bar (363 psig) Differential Pressure: Up to 120 bar (1.740 psig) The values listed are maximum values and must not coincide under certain circumstances.

CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity.

The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media.
The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of monomers, oligomers and prepolymers during the production of polymers.
Decades of experience in design and an optimum selection of materials, make this type of pump suitable for even the most demanding tasks and are outstanding in their reliability and metering precision in both vacuum and high pressure applications.
Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry.
The CHEM MINI takes fine metering tasks with high precision. Currently the smallest available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request.
For this series are many different materials available for housing, gears and end plates.

Technical Features

Housing:
Stainless steels, tantalum, titanium, Hastelloy®
Gears:
1.4112 (440B) but also all other processable ceramics and metals, e.g. 1.4571 (316Ti), Ferralium®, Ferro Titanite®, Hastelloy®, etc., optional: surface coating,
Friction Bearings:
Carbon, NiAg (nickel-silver), silicon carbide, zirconium oxide, tool steel, Al-bronze, optional: special materials, surface coating
Shaft Seals:
Single mechanical seal (ED),
Single mechanical seal with buffer fluid (AD)
Double mechanical seal with buffer fluid (DD),
Magnetic coupling, stuffing box,
Heating System:
Steam, water, heat transfer oil, electrical

Operating Parameters

Viscosity:
0,5 to 1.000.000 mPas
Temperature:
Up to 300 °C (580 °F),
higher temperatures upon request
Suction Pressure:
Vacuum to max. 15 bar (215 psig),
magnetic drive to max. 25 bar (363 psig)

Differential Pressure:

Up to 120 bar (1.740 psig)
The values listed are maximum values and must not coincide under certain circumstances.

Supplier's Site Datasheet

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Number CHEM MINI
Product Name Mini Chemical Gear Pump
Pump Type Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
Discharge Pressure 1740.0 psi (1223 m of Water)
Liquid Flow 2.000 to ? GPM (7.58 to ? L/min)
Media Temperature 580 F (304 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details