Witte Pumps & Technology GmbH Gear Pump for the Food Industry PURO

Description
PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump suitable for even the toughest of tasks and impresses with its reliability and metering accuracy in the vacuum as well as high-pressure applications. Typical areas of application for this type of pump are to be found in the cosmetic and food industries e.g. for conveying butter, margarine or vegetable oils. Pumps of this type can be supplied with or without heating (hydraulic or electric). The modular construction system for WITTE bearings, gears and shaft seals offers a maximum dimension of flexibility for the user. For better cleaning the pump has different flushing connections. An industry leading special design of this pump helps to minimize dead spots. Technical Features Housing stainless steel • tantalum • titanium • hastelloy Gears DIN 1.4112 standard • examples of optional materials include ferralium • DIN 1.4571 • hastelloy • ferro titanite • and other available included coated options Friction Bearings NiAg (nickel-silver) • zirconium oxide • silicon carbide • other materials on request Shaft Seals Single mechanical seal • magnetic coupling • mechanical seals of other suppliers are available as an option (with FDA approval) Heating Systems hydraulic or electric Operating Parameters Viscosity: up to 500.000 mPas Temperature: up to 200°C Inlet Pressure: Vacuum to max 15 bar (215 psig) Differential Pressure: up to 120 bar (1740 psig) Conveying Pressure: up to max. 135 bar (1958 psig Pump Sizes From 22/13 to 180/180.
Datasheet
Description
PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump suitable for even the toughest of tasks and impresses with its reliability and metering accuracy in the vacuum as well as high-pressure applications. Typical areas of application for this type of pump are to be found in the cosmetic and food industries e.g. for conveying butter, margarine or vegetable oils. Pumps of this type can be supplied with or without heating (hydraulic or electric). The modular construction system for WITTE bearings, gears and shaft seals offers a maximum dimension of flexibility for the user. For better cleaning the pump has different flushing connections. An industry leading special design of this pump helps to minimize dead spots. Technical Features Housing stainless steel • tantalum • titanium • hastelloy Gears DIN 1.4112 standard • examples of optional materials include ferralium • DIN 1.4571 • hastelloy • ferro titanite • and other available included coated options Friction Bearings NiAg (nickel-silver) • zirconium oxide • silicon carbide • other materials on request Shaft Seals Single mechanical seal • magnetic coupling • mechanical seals of other suppliers are available as an option (with FDA approval) Heating Systems hydraulic or electric Operating Parameters Viscosity: up to 500.000 mPas Temperature: up to 200°C Inlet Pressure: Vacuum to max 15 bar (215 psig) Differential Pressure: up to 120 bar (1740 psig) Conveying Pressure: up to max. 135 bar (1958 psig Pump Sizes From 22/13 to 180/180.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Pump for the Food Industry - PURO - Witte Pumps & Technology GmbH
Tornesch, Germany
Gear Pump for the Food Industry
PURO
Gear Pump for the Food Industry PURO
PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump suitable for even the toughest of tasks and impresses with its reliability and metering accuracy in the vacuum as well as high-pressure applications. Typical areas of application for this type of pump are to be found in the cosmetic and food industries e.g. for conveying butter, margarine or vegetable oils. Pumps of this type can be supplied with or without heating (hydraulic or electric). The modular construction system for WITTE bearings, gears and shaft seals offers a maximum dimension of flexibility for the user. For better cleaning the pump has different flushing connections. An industry leading special design of this pump helps to minimize dead spots. Technical Features Housing stainless steel • tantalum • titanium • hastelloy Gears DIN 1.4112 standard • examples of optional materials include ferralium • DIN 1.4571 • hastelloy • ferro titanite • and other available included coated options Friction Bearings NiAg (nickel-silver) • zirconium oxide • silicon carbide • other materials on request Shaft Seals Single mechanical seal • magnetic coupling • mechanical seals of other suppliers are available as an option (with FDA approval) Heating Systems hydraulic or electric Operating Parameters Viscosity: up to 500.000 mPas Temperature: up to 200°C Inlet Pressure: Vacuum to max 15 bar (215 psig) Differential Pressure: up to 120 bar (1740 psig) Conveying Pressure: up to max. 135 bar (1958 psig Pump Sizes From 22/13 to 180/180.

PURO – Precision gear pump for the food Industries

Easy to clean and individually tunable

Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump suitable for even the toughest of tasks and impresses with its reliability and metering accuracy in the vacuum as well as high-pressure applications. Typical areas of application for this type of pump are to be found in the cosmetic and food industries e.g. for conveying butter, margarine or vegetable oils. Pumps of this type can be supplied with or without heating (hydraulic or electric). The modular construction system for WITTE bearings, gears and shaft seals offers a maximum dimension of flexibility for the user. For better cleaning the pump has different flushing connections. An industry leading special design of this pump helps to minimize dead spots.

Technical Features

Housing
stainless steel • tantalum • titanium • hastelloy

Gears

DIN 1.4112 standard • examples of optional materials include ferralium • DIN 1.4571 • hastelloy • ferro titanite • and other available included coated options
Friction Bearings
NiAg (nickel-silver) • zirconium oxide • silicon carbide • other materials on request
Shaft Seals
Single mechanical seal • magnetic coupling • mechanical seals of other suppliers are available as an option (with FDA approval)
Heating Systems
hydraulic or electric
Operating Parameters

Viscosity:
up to 500.000 mPas
Temperature:
up to 200°C
Inlet Pressure:
Vacuum to max 15 bar (215 psig)
Differential Pressure:
up to 120 bar (1740 psig)

Conveying Pressure:

up to max. 135 bar (1958 psig
Pump Sizes
From 22/13 to 180/180.

Supplier's Site Datasheet

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Liquid Handling Pumps
Product Number PURO
Product Name Gear Pump for the Food Industry
Pump Type Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 1958.0 psi (1377 m of Water)
Liquid Flow 2.000 to 20.000 GPM (7.58 to 75.76 L/min)
Media Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
ELIKA® Helical Gear Pumps - ELI2BK7 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details