Cornell Pump Company Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| STX SERIES Cornell has redesigned the popular self-priming line to have the best efficiencies in the industry. Combined with our patented-Cycloseal® back plate technology, the pumps are durable, powerful, and... | |
| 2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable'... | |
| Cornell has been building Hydro Turbines for more than 50 years. Our Hydro Turbines can be found in Industrial, Municipal, and Agricultural power generation projects around the world. With our... | |
| Cornell introduced the first Hydro-Transport food process pump to the industry almost 40 years ago. Unlike Solids Handling pumps, or other types of pumps, that are sometimes used in the... | |
| Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in... | |
| Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials... | |
| Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is... | |
| Cornell's clear liquid pumps are known around the world as the most durable, most reliable, highest efficient pumps in the industry. They can be found in a variety of applications... | |
| Cornell's Hot Oil pumps are the pump of choice for food processors around the world. Enhanced vapor handling characteristics are the focal point on Cornell's latest hot cooking oil pump... | |
| Cornell's liquid overfeed and transfer pumps are designed and manufactured specifically for industrial refrigeration applications. With over 35 years of proven experience and reliability, Cornell has established the highest industry... | |
| Cornell's Redi-Prime® pumps offer the widest range of Dry Prime pumps in the industry—from 1.25" though 30" discharge size. Virtually all of Cornell's Solids Handling and Clear Liquids handling centrifugal... | |
| Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a... | |
| Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system... | |
| Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES... | |
| Medium duty centrifugal pumps, available in horizontal close coupled and vertical mounts. Engineered to handle general purpose applications, with cost-efficient construction. V-Series pumps are durable and available in wide flow... | |
| MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented... | |
| The basic design of the immersible pump/motor is a premium efficient, inverter duty, P-Base or C-Face, totally enclosed, blower cooled motor. The design prevents water infiltration along the shaft into... |