Cornell Pump Company High Head Dewatering Pumps MX Series

Description
Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM impellers and are available in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements Dependable, high quality construction Available in horizontal frame mount & SAE engine mount styles All Iron construction Run-Dry™ option Ductile Iron case, CA6NM impeller Impeller wear ring optionally hardened to 375-500 BHN Volute wear ring optionally hardened to 450-500 BHN Double angular contact thrust bearings 4142 Alloy Steel shaft Oil fitted or grease lubricated frames 420HT shaft sleeves available for abrasive applications Dynamically balanced impellers Applications Mining Dewatering Water Transfer Hydraulic Fracturing General Industrial
Description
Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM impellers and are available in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements Dependable, high quality construction Available in horizontal frame mount & SAE engine mount styles All Iron construction Run-Dry™ option Ductile Iron case, CA6NM impeller Impeller wear ring optionally hardened to 375-500 BHN Volute wear ring optionally hardened to 450-500 BHN Double angular contact thrust bearings 4142 Alloy Steel shaft Oil fitted or grease lubricated frames 420HT shaft sleeves available for abrasive applications Dynamically balanced impellers Applications Mining Dewatering Water Transfer Hydraulic Fracturing General Industrial

Suppliers

Company
Product
Description
Supplier Links
High Head Dewatering Pumps - MX Series - Cornell Pump Company
Clackamas, OR, USA
High Head Dewatering Pumps
MX Series
High Head Dewatering Pumps MX Series
Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM impellers and are available in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements Dependable, high quality construction Available in horizontal frame mount & SAE engine mount styles All Iron construction Run-Dry™ option Ductile Iron case, CA6NM impeller Impeller wear ring optionally hardened to 375-500 BHN Volute wear ring optionally hardened to 450-500 BHN Double angular contact thrust bearings 4142 Alloy Steel shaft Oil fitted or grease lubricated frames 420HT shaft sleeves available for abrasive applications Dynamically balanced impellers Applications Mining Dewatering Water Transfer Hydraulic Fracturing General Industrial

Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM impellers and are available in a horizontal frame & SAE engine mounted configurations.

MX High Head Dewatering Pumps

  • Cornell’s MX Pumps offer up to 25 feet of suction lift
  • Heads to 800 feet
  • Flows to 4000 GPM

Features and Benefits

  • High operating pressures
  • High flow requirements
  • Dependable, high quality construction
  • Available in horizontal frame mount & SAE engine mount styles
  • All Iron construction
  • Run-Dry™ option
  • Ductile Iron case, CA6NM impeller
  • Impeller wear ring optionally hardened to 375-500 BHN
  • Volute wear ring optionally hardened to 450-500 BHN
  • Double angular contact thrust bearings
  • 4142 Alloy Steel shaft
  • Oil fitted or grease lubricated frames
  • 420HT shaft sleeves available for abrasive applications
  • Dynamically balanced impellers

Applications

  • Mining
  • Dewatering
  • Water Transfer Hydraulic Fracturing
  • General Industrial
Supplier's Site

Technical Specifications

  Cornell Pump Company
Product Category Liquid Handling Pumps
Product Number MX Series
Product Name High Head Dewatering Pumps
Pump Type Centrifugal Pump; Dewatering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details