Cornell Pump Company Solids Handling Pumps

Description
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a variety of mounting configurations including close-coupled, SAE engine, horizontal, and vertical mounted. Enclosed Impeller 2, 3, and 4 vane solids handling pumps for 2" and larger spherical solids 3" through 30" discharge size Flows to 40,000 GPM and heads to 450 feet Delta Impeller For stringy material, rags, and other difficult solids handling applications 3" through 10" discharge size Flows to 5000 GPM and heads to 400 feet Chopper Pumps Heavy duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and heads to 185 feet
Description
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a variety of mounting configurations including close-coupled, SAE engine, horizontal, and vertical mounted. Enclosed Impeller 2, 3, and 4 vane solids handling pumps for 2" and larger spherical solids 3" through 30" discharge size Flows to 40,000 GPM and heads to 450 feet Delta Impeller For stringy material, rags, and other difficult solids handling applications 3" through 10" discharge size Flows to 5000 GPM and heads to 400 feet Chopper Pumps Heavy duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and heads to 185 feet

Suppliers

Company
Product
Description
Supplier Links
Solids Handling Pumps -  - Cornell Pump Company
Clackamas, OR, USA
Solids Handling Pumps
Solids Handling Pumps
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a variety of mounting configurations including close-coupled, SAE engine, horizontal, and vertical mounted. Enclosed Impeller 2, 3, and 4 vane solids handling pumps for 2" and larger spherical solids 3" through 30" discharge size Flows to 40,000 GPM and heads to 450 feet Delta Impeller For stringy material, rags, and other difficult solids handling applications 3" through 10" discharge size Flows to 5000 GPM and heads to 400 feet Chopper Pumps Heavy duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and heads to 185 feet

Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a variety of mounting configurations including close-coupled, SAE engine, horizontal, and vertical mounted.

Enclosed Impeller

  • 2, 3, and 4 vane solids handling pumps for 2" and larger spherical solids
  • 3" through 30" discharge size
  • Flows to 40,000 GPM and heads to 450 feet

Delta Impeller

  • For stringy material, rags, and other difficult solids handling applications
  • 3" through 10" discharge size
  • Flows to 5000 GPM and heads to 400 feet

Chopper Pumps

  • Heavy duty pumps with cutting action
  • 4" through 6" discharge size
  • Flows to 2500 GPM and heads to 185 feet
Supplier's Site

Technical Specifications

  Cornell Pump Company
Product Category Liquid Handling Pumps
Product Name Solids Handling Pumps
Pump Type Centrifugal Pump; Wastewater Treatment Pump; Pump Lift Station
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
T3A3S-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details