Cornell Pump Company Manure Pumps

Description
Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your application. Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Semi-Open Impeller 3 or 4 bladed Cutting action for Slurries 1.25" through 10" discharge size Features and Benefits Replaceable wear rings Bearing life to 100,000 hours or more Dynamically balanced impellers Heavy-walled castings Replaceable shaft sleeves Various mounting configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering Digesters Light abrasives Agricultural waste Injection Medium and high pressure Slurry transfer
Description
Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your application. Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Semi-Open Impeller 3 or 4 bladed Cutting action for Slurries 1.25" through 10" discharge size Features and Benefits Replaceable wear rings Bearing life to 100,000 hours or more Dynamically balanced impellers Heavy-walled castings Replaceable shaft sleeves Various mounting configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering Digesters Light abrasives Agricultural waste Injection Medium and high pressure Slurry transfer

Suppliers

Company
Product
Description
Supplier Links
Manure Pumps -  - Cornell Pump Company
Clackamas, OR, USA
Manure Pumps
Manure Pumps
Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your application. Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Semi-Open Impeller 3 or 4 bladed Cutting action for Slurries 1.25" through 10" discharge size Features and Benefits Replaceable wear rings Bearing life to 100,000 hours or more Dynamically balanced impellers Heavy-walled castings Replaceable shaft sleeves Various mounting configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering Digesters Light abrasives Agricultural waste Injection Medium and high pressure Slurry transfer

Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your application.

Enclosed Impeller

  • 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids
  • 3" through 30" discharge size
  • Flows to 40,000 GPM and Heads to 450 feet

Delta Impeller

  • For stringy material, rags, and other difficult Solids handling applications
  • 3" through 10" discharge size
  • Flows to 5000 GPM and Heads to 400 feet

Semi-Open Impeller

  • 3 or 4 bladed
  • Cutting action for Slurries
  • 1.25" through 10" discharge size

Features and Benefits

  • Replaceable wear rings
  • Bearing life to 100,000 hours or more
  • Dynamically balanced impellers
  • Heavy-walled castings
  • Replaceable shaft sleeves
  • Various mounting configurations
  • Compact design available
  • Low shaft deflection
  • High efficiency
  • High suction lift
  • Two-year warranty
  • Oversized bearings
  • Patented Cycloseal® design
  • Low cost of repair
  • Lower operating cost
  • Cutter blades

Applications

  • Manure slurry
  • Slurry booster
  • Dewatering
  • Digesters
  • Light abrasives
  • Agricultural waste
  • Injection
  • Medium and high pressure
  • Slurry transfer
Supplier's Site

Technical Specifications

  Cornell Pump Company
Product Category Liquid Handling Pumps
Product Name Manure Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details