Cornell Pump Company Submersible Pumps

Description
Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw flange, and Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450 feet Delta Series Impeller For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185 feet
Description
Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw flange, and Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450 feet Delta Series Impeller For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185 feet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pumps -  - Cornell Pump Company
Clackamas, OR, USA
Submersible Pumps
Submersible Pumps
Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw flange, and Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450 feet Delta Series Impeller For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185 feet

Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw flange, and Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available.

Enclosed Impeller Pumps

  • 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids
  • 4" through 18" discharge size
  • Flows to 20,000 GPM and Heads to 450 feet

Delta Series Impeller

  • For stringy material, rags, and other difficult Solids handling applications
  • 4" through 10" discharge size
  • Flows to 5000 GPM and Heads to 400 feet

Chopper Pumps

  • Heavy Duty pumps with cutting action
  • 4" through 6" discharge size
  • Flows to 2500 GPM and Heads to 185 feet
Supplier's Site

Technical Specifications

  Cornell Pump Company
Product Category Liquid Handling Pumps
Product Name Submersible Pumps
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details