Cornell Pump Company Mining Pumps MP Series

Description
MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures, the MP pumps are specifically designed for coarse abrasive slurry applications such as sand, gravel, coal, manure, and mine dewatering. Specifications Discharge Sizes: 4, 6, and 8 inches Flow Rates: Up to 9,000 GPM Heads: Up to 550 feet Solids Diameter: Up to 3 inches Seal Type: Cycloseal® Impeller type: Enclosed Run-Dry® and Redi-Prime® compatible Available in horizontal frame and SAE mount configurations Applications Mine dewatering Coal production Sand pumping Gravel transport Manure slurry Aggregate Tailings Oil sands Features 17-4PH Stainless Shaft Heavy duty construction for aggressive applications High-chrome white iron pump-end construction Thick cross-sections for abrasive wear and high operating pressures Front adjustable wear plate to regain lost efficiency while in service Replaceable suction liner and wear plates at point of maximum wear Hardness rating > 650BHN provides better wear properties compared to standard cast or ductile iron Heavy duty bearing frame construction with double angular contact thrust bearing. Oil or grease lubricated Benefits Mine dewatering Coal production Sand pumping Gravel transport Manure slurry Aggregate Tailings Oil sands
Description
MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures, the MP pumps are specifically designed for coarse abrasive slurry applications such as sand, gravel, coal, manure, and mine dewatering. Specifications Discharge Sizes: 4, 6, and 8 inches Flow Rates: Up to 9,000 GPM Heads: Up to 550 feet Solids Diameter: Up to 3 inches Seal Type: Cycloseal® Impeller type: Enclosed Run-Dry® and Redi-Prime® compatible Available in horizontal frame and SAE mount configurations Applications Mine dewatering Coal production Sand pumping Gravel transport Manure slurry Aggregate Tailings Oil sands Features 17-4PH Stainless Shaft Heavy duty construction for aggressive applications High-chrome white iron pump-end construction Thick cross-sections for abrasive wear and high operating pressures Front adjustable wear plate to regain lost efficiency while in service Replaceable suction liner and wear plates at point of maximum wear Hardness rating > 650BHN provides better wear properties compared to standard cast or ductile iron Heavy duty bearing frame construction with double angular contact thrust bearing. Oil or grease lubricated Benefits Mine dewatering Coal production Sand pumping Gravel transport Manure slurry Aggregate Tailings Oil sands

Suppliers

Company
Product
Description
Supplier Links
Mining Pumps - MP Series - Cornell Pump Company
Clackamas, OR, USA
Mining Pumps
MP Series
Mining Pumps MP Series
MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures, the MP pumps are specifically designed for coarse abrasive slurry applications such as sand, gravel, coal, manure, and mine dewatering. Specifications Discharge Sizes: 4, 6, and 8 inches Flow Rates: Up to 9,000 GPM Heads: Up to 550 feet Solids Diameter: Up to 3 inches Seal Type: Cycloseal® Impeller type: Enclosed Run-Dry® and Redi-Prime® compatible Available in horizontal frame and SAE mount configurations Applications Mine dewatering Coal production Sand pumping Gravel transport Manure slurry Aggregate Tailings Oil sands Features 17-4PH Stainless Shaft Heavy duty construction for aggressive applications High-chrome white iron pump-end construction Thick cross-sections for abrasive wear and high operating pressures Front adjustable wear plate to regain lost efficiency while in service Replaceable suction liner and wear plates at point of maximum wear Hardness rating > 650BHN provides better wear properties compared to standard cast or ductile iron Heavy duty bearing frame construction with double angular contact thrust bearing. Oil or grease lubricated Benefits Mine dewatering Coal production Sand pumping Gravel transport Manure slurry Aggregate Tailings Oil sands

MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures, the MP pumps are specifically designed for coarse abrasive slurry applications such as sand, gravel, coal, manure, and mine dewatering.

Specifications

  • Discharge Sizes: 4, 6, and 8 inches
  • Flow Rates: Up to 9,000 GPM
  • Heads: Up to 550 feet
  • Solids Diameter: Up to 3 inches
  • Seal Type: Cycloseal®
  • Impeller type: Enclosed
  • Run-Dry® and Redi-Prime® compatible
  • Available in horizontal frame and SAE mount configurations

Applications

  • Mine dewatering
  • Coal production
  • Sand pumping
  • Gravel transport
  • Manure slurry
  • Aggregate
  • Tailings
  • Oil sands

Features

  • 17-4PH Stainless Shaft
  • Heavy duty construction for aggressive applications
  • High-chrome white iron pump-end construction
  • Thick cross-sections for abrasive wear and high operating pressures
  • Front adjustable wear plate to regain lost efficiency while in service
  • Replaceable suction liner and wear plates at point of maximum wear
  • Hardness rating > 650BHN provides better wear properties compared to standard cast or ductile iron
  • Heavy duty bearing frame construction with double angular contact thrust bearing. Oil or grease lubricated

Benefits

  • Mine dewatering
  • Coal production
  • Sand pumping
  • Gravel transport
  • Manure slurry
  • Aggregate
  • Tailings
  • Oil sands
Supplier's Site

Technical Specifications

  Cornell Pump Company
Product Category Liquid Handling Pumps
Product Number MP Series
Product Name Mining Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details