Cornell Pump Company Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| STX SERIES Cornell has redesigned the popular self-priming line to have the best efficiencies in the industry. Combined with our patented-Cycloseal® back plate technology, the pumps are durable, powerful, and... | |
| 2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable'... | |
| Cornell has been building Hydro Turbines for more than 50 years. Our Hydro Turbines can be found in Industrial, Municipal, and Agricultural power generation projects around the world. With our... | |
| Cornell introduced the first Hydro-Transport food process pump to the industry almost 40 years ago. Unlike Solids Handling pumps, or other types of pumps, that are sometimes used in the... | |
| Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in... | |
| Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials... | |
| Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is... | |
| Cornell's clear liquid pumps are known around the world as the most durable, most reliable, highest efficient pumps in the industry. They can be found in a variety of applications... | |
| Cornell's Hot Oil pumps are the pump of choice for food processors around the world. Enhanced vapor handling characteristics are the focal point on Cornell's latest hot cooking oil pump... | |
| Cornell's liquid overfeed and transfer pumps are designed and manufactured specifically for industrial refrigeration applications. With over 35 years of proven experience and reliability, Cornell has established the highest industry... | |
| Cornell's Redi-Prime® pumps offer the widest range of Dry Prime pumps in the industry—from 1.25" though 30" discharge size. Virtually all of Cornell's Solids Handling and Clear Liquids handling centrifugal... | |
| Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a... | |
| Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system... | |
| Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES... | |
| Medium duty centrifugal pumps, available in horizontal close coupled and vertical mounts. Engineered to handle general purpose applications, with cost-efficient construction. V-Series pumps are durable and available in wide flow... | |
| MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented... | |
| The basic design of the immersible pump/motor is a premium efficient, inverter duty, P-Base or C-Face, totally enclosed, blower cooled motor. The design prevents water infiltration along the shaft into... |