Cornell Pump Company Cutter Pumps

Description
2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable' materials and extraneous cleaning products, the issue of clogging—leading to downtime, pump destruction, and pipe damage, has increased markedly. Useful in municipal, agricultural, and other markets, the cutters unique stationary and rotating blade design allows material to pass through the impeller that would tend to clog a non-cutter pump. The cutter costs a minimal amount of product efficiency and is specially designed to break up clogs and prevent ragging. The cutter is adjustable and made from special hardened metal to last in difficult service. The cutter impeller can be retrofitted on existing pumps, and won't change the external pump dimensions.
Description
2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable' materials and extraneous cleaning products, the issue of clogging—leading to downtime, pump destruction, and pipe damage, has increased markedly. Useful in municipal, agricultural, and other markets, the cutters unique stationary and rotating blade design allows material to pass through the impeller that would tend to clog a non-cutter pump. The cutter costs a minimal amount of product efficiency and is specially designed to break up clogs and prevent ragging. The cutter is adjustable and made from special hardened metal to last in difficult service. The cutter impeller can be retrofitted on existing pumps, and won't change the external pump dimensions.

Suppliers

Company
Product
Description
Supplier Links
Cutter Pumps -  - Cornell Pump Company
Clackamas, OR, USA
Cutter Pumps
Cutter Pumps
2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable' materials and extraneous cleaning products, the issue of clogging—leading to downtime, pump destruction, and pipe damage, has increased markedly. Useful in municipal, agricultural, and other markets, the cutters unique stationary and rotating blade design allows material to pass through the impeller that would tend to clog a non-cutter pump. The cutter costs a minimal amount of product efficiency and is specially designed to break up clogs and prevent ragging. The cutter is adjustable and made from special hardened metal to last in difficult service. The cutter impeller can be retrofitted on existing pumps, and won't change the external pump dimensions.

2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable' materials and extraneous cleaning products, the issue of clogging—leading to downtime, pump destruction, and pipe damage, has increased markedly. Useful in municipal, agricultural, and other markets, the cutters unique stationary and rotating blade design allows material to pass through the impeller that would tend to clog a non-cutter pump. The cutter costs a minimal amount of product efficiency and is specially designed to break up clogs and prevent ragging. The cutter is adjustable and made from special hardened metal to last in difficult service. The cutter impeller can be retrofitted on existing pumps, and won't change the external pump dimensions.

Supplier's Site

Technical Specifications

  Cornell Pump Company
Product Category Liquid Handling Pumps
Product Name Cutter Pumps
Pump Type Centrifugal Pump; Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details