Eaton Hydraulics Group Datasheets for Hydraulic Brakes
Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism.
Hydraulic Brakes: Learn more
| Product Name | Notes |
|---|---|
| DBA Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops—exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas... | |
| DBB Eaton Airflex DBB disc-style brakes are the ideal solution for cyclic applications—bottlin g equipment, power shovels, shears and power presses—where heat dissipation is critical. Spring-applied and air- or hydraulically-releas... | |
| DBBS When precise balance of rotating components is a must—even at higher operating speeds—trust the reliable performance of Eaton Airflex DBBS disc style brakes. These spring-applied and air- or hydraulically-releas... | |
| DC Get the same torque capacity in a smaller package with Eaton Airflex DC clutches and brakes. Available in single- or multiple-disc designs, these brakes feature long-wearing, self-lubricating PolyPak seals... | |
| DP Featuring opposed piston designs for balanced braking, Eaton Airflex Type DP calipers are ideal for most stopping and light-tensioning applications—conveyo rs, railroad maintenance equipment, mining vehicle brakes, flywheel brakes,... | |
| DPA With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is... | |
| Water-Cooled Third Generation Brake The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased... | |
| WCB2 & WCBD Even the most severe clutch and brake applications are no match for Eaton Airflex WCB2 and WCBD disc-type, externally-cooled units. Featuring a specially formulated friction material that... | |
| WCS For the big jobs—drilling rigs, logging equipment, mooring systems—use components that are built to last: Eaton Airflex WCS disc-type brakes. Externally-cooled, spring-applied Eaton Airflex WCS brakes are designed to... | |
| Floating Housing Brake Eaton’s passion for developing revolutionary new disc brake technology led to the development of the Floating House Brake (FHB)—a patented braking concept that uses a floating housing... |