Eaton Hydraulics Group Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| Demanding applications like industrial and stationary, and on- and off-highway mobile equipment require sturdy, high-pressure hoses to get the job done. Eaton spiral 4- and 6-wire hoses are the perfect... | |
| Featuring convenient push-on connections, Eaton’s low-pressure hoses include hi-temperature AQP, abrasion-resistant covers to withstand demanding service life and color-covered hose for easy installation identification. In addition, Eaton has a full... | |
| Innovative, non-collapsible Eaton Synflex® subsea hoses are built to meet and exceed the most demanding industry requirements, including API 17E. Specializing in producing long, continuous lengths of hose, our world-class... | |
| It’s easy to see how Eaton Everflex® hoses made with durable Teflon® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient... | |
| With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something... |