Eaton Hydraulics Group Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| Check Valves For a wide selection of direct- and pilot-operated check valves, engineers look to Eaton for a variety of cartridge and in-line hydraulic products. Eaton covers everything from simple,... | |
| Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition... | |
| Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional... | |
| Eaton CLS Load Sense Sectional Mobile Valve Introducing a load-sensing valve that eliminates compromise. With market-leading features like priority flow sharing and patented load sense bleed-off, the CLS Load Sense... | |
| Flow Control Valves Increase the performance, efficiency and dependability of machinery with Eaton’s wide range of flow control valves. Used across a variety of mobile applications, these valves come in... | |
| Flow Controls Engineers know that when they’re designing a hydraulics system, maintaining the perfect balance of pressure and flow is key. That’s why adjustable Eaton Flow Control components precisely factor... | |
| Flow Controls When a system needs consistent, precise control of the hydraulic flow speed—regardless of the inlet pressure level—Eaton flow controls are second to none. With capabilities for extremely low... | |
| Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-,... | |
| Motion Control Valves When hydraulic systems require Motion Control Valves, look for the most extensive offering on the market—provided by Eaton. Including standard, part-balanced, fully-balanced, and zero-differential designs, Eaton Motion... | |
| Pressure Control Relieve the pressure in hydraulic systems with Eaton Pressure Control Valves. Our high-performance Pressure Control products handles pressure relief, reduction, sequencing and unloading. Including both sub-plate and in-line... | |
| Proportional Flow Valves For reliable, high performance fluid flow regulation, look no further than the comprehensive line of proportional flow valves from Eaton. Designed with the external electrical wiring inside... | |
| Proportional Pressure Valves Eaton’s dependable proportional pressure valves offer superior hydraulic system solutions for a variety of machinery, processing and testing applications. Complete with on-board ramp adjustment, superior moisture resistance... | |
| Proportional Valves Smooth, accurate control is a must for most pressure and flow applications, so Eaton developed an entire range of Screw-in Cartridge Proportional Valves (SiCV) to help with achieving... | |
| Sectional CM80 & CM120 Valves At the worksite, every component in the equipment is essential to maintaining productivity and safety. That’s why Eaton modular CM80 and CM120 sectional control valves... | |
| Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes... | |
| Sectional CMX100 & CMX160 Valves Eaton is dedicated to helping develop the most advanced and powerful hydraulic systems in the industry—but never at the cost of smooth, reliable control. With... | |
| Sectional MDG Valves Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features... | |
| Self Leveling Valves Witness true operational simplicity with self-leveling valves from Eaton. These line-mounted, flow-dividing valves allow machinery to automatically adjust the bucket function in response to movement of the... | |
| Servo Valves From primary metal, wood and paper processing to plastics, manufacturing and more, SX4 servo valves from Eaton are the perfect solution for closed-loop control applications. They give systems... | |
| Slip-in Cartridge Valves Meet the demands of a new generation of hydraulic-operated machinery and equipment with cost-effective, energy-efficient controls. Eaton slip-in cartridge valves excel in systems with relatively high flows... | |
| Solenoid Valves For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. | |
| SystemStak Welcome to SystemStak from Eaton: a revolutionary, compact system for sandwich mounting modular valves between a directional control valve and a standard mounting surface. SystemStak gives users a full... | |
| AxisPro Proportional Valves Smarter. Faster. Easier. AxisPro® Proportional Valves from Eaton. In today's competitive environment, manufacturers need to build machines that maximize efficiency, reliability and throughput for their customers. |