Eaton Hydraulics Group Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Check Valves For a wide selection of direct- and pilot-operated check valves, engineers look to Eaton for a variety of cartridge and in-line hydraulic products. Eaton covers everything from simple,... | |
| Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition... | |
| Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional... | |
| Eaton CLS Load Sense Sectional Mobile Valve Introducing a load-sensing valve that eliminates compromise. With market-leading features like priority flow sharing and patented load sense bleed-off, the CLS Load Sense... | |
| Flow Control Valves Increase the performance, efficiency and dependability of machinery with Eaton’s wide range of flow control valves. Used across a variety of mobile applications, these valves come in... | |
| Flow Controls Engineers know that when they’re designing a hydraulics system, maintaining the perfect balance of pressure and flow is key. That’s why adjustable Eaton Flow Control components precisely factor... | |
| Flow Controls When a system needs consistent, precise control of the hydraulic flow speed—regardless of the inlet pressure level—Eaton flow controls are second to none. With capabilities for extremely low... | |
| Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-,... | |
| Motion Control Valves When hydraulic systems require Motion Control Valves, look for the most extensive offering on the market—provided by Eaton. Including standard, part-balanced, fully-balanced, and zero-differential designs, Eaton Motion... | |
| Pressure Control Relieve the pressure in hydraulic systems with Eaton Pressure Control Valves. Our high-performance Pressure Control products handles pressure relief, reduction, sequencing and unloading. Including both sub-plate and in-line... | |
| Proportional Flow Valves For reliable, high performance fluid flow regulation, look no further than the comprehensive line of proportional flow valves from Eaton. Designed with the external electrical wiring inside... | |
| Proportional Pressure Valves Eaton’s dependable proportional pressure valves offer superior hydraulic system solutions for a variety of machinery, processing and testing applications. Complete with on-board ramp adjustment, superior moisture resistance... | |
| Proportional Valves Smooth, accurate control is a must for most pressure and flow applications, so Eaton developed an entire range of Screw-in Cartridge Proportional Valves (SiCV) to help with achieving... | |
| Sectional CM80 & CM120 Valves At the worksite, every component in the equipment is essential to maintaining productivity and safety. That’s why Eaton modular CM80 and CM120 sectional control valves... | |
| Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes... | |
| Sectional CMX100 & CMX160 Valves Eaton is dedicated to helping develop the most advanced and powerful hydraulic systems in the industry—but never at the cost of smooth, reliable control. With... | |
| Sectional MDG Valves Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features... | |
| Self Leveling Valves Witness true operational simplicity with self-leveling valves from Eaton. These line-mounted, flow-dividing valves allow machinery to automatically adjust the bucket function in response to movement of the... | |
| Servo Valves From primary metal, wood and paper processing to plastics, manufacturing and more, SX4 servo valves from Eaton are the perfect solution for closed-loop control applications. They give systems... | |
| Slip-in Cartridge Valves Meet the demands of a new generation of hydraulic-operated machinery and equipment with cost-effective, energy-efficient controls. Eaton slip-in cartridge valves excel in systems with relatively high flows... | |
| Solenoid Valves For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. | |
| SystemStak Welcome to SystemStak from Eaton: a revolutionary, compact system for sandwich mounting modular valves between a directional control valve and a standard mounting surface. SystemStak gives users a full... | |
| AxisPro Proportional Valves Smarter. Faster. Easier. AxisPro® Proportional Valves from Eaton. In today's competitive environment, manufacturers need to build machines that maximize efficiency, reliability and throughput for their customers. |