Eaton Hydraulics Group Datasheets for Hydraulic Motors
Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices.
Hydraulic Motors: Learn more
| Product Name | Notes |
|---|---|
| Bent Axis Motors Eaton bent axis motors are fully lab tested and field proven before they ever make it into the hydraulic systems of industrial equipment and vehicles. That means... | |
| DuraForce® HMV, HMR, HMA and HMF Series Eaton’s DuraForce family of axial piston motors features the HMV, HMR, HMA and HMF Series—all delivering high efficiency, precision control and durability over... | |
| Heavy Duty Piston For applications with the most demanding requirements, play it safe and stick with heavy-duty components from Eaton. With their cast-iron housing and fixed-clearance slipper design, both the... | |
| HP30 Hydraulic Motor td { vertical-align:top; } .elFormW, elq-form {max-width:545px;} Featuring exceptional starting torque efficiency and two-speed capability, the HP30 offers significant advantages over competitive radial piston and cam lobe... | |
| Hydrokraft MV(F)X and MF(F)W Eaton never backs down from even the harshest environments. Our Hydrokraft axial piston motors are engineered with the largest shaft bearings available for full through-drive capability... | |
| Low Pressure (Spool Valve) Motors Small but powerful, Eaton low pressure spool valve motors have the perfect combination of features for a variety of demanding applications, from harvesting equipment to... | |
| M Vane Motors High-speed, high-pressure Eaton M Series vane motors are field-proven to provide years of successful operation in elevator scraper drives, hydrostatic drives and many more auxiliary applications. They... | |
| ME Series Perfect for applications such as directional drilling machinery, top head drives, marine winches and more, Eaton ME Series motors feature a double swash plate design and multiple opposed... | |
| Medium Duty Piston Eaton has been perfecting medium-duty piston motors for over 50 years, and that experience has taught us quite a lot. When paired with Eaton pumps, the resulting... | |
| Medium Pressure (Disc Valve) Motors When the job is tough—perhaps the harvest is long, or the brush to be cleared is thicker than usual—nobody has time for a faulty, unreliable... | |
| Radial Piston Motors Hydre-MAC is a low-speed, high torque (LSHT) direct drive radial piston motor – featuring a cam lobe design – for variable speed industrial applications. Features Displacement: 12,000... | |
| Swing Drive Motors Eaton swing drive motors are compatible with the industry’s most popular installation requirements, so it’s no wonder that over 400,000 units are currently powering excavators, cranes, concrete... | |
| Track Drive Motors Winches, cranes, excavators, pavers—the list of applications for Eaton JMV track drive motors goes on and on, thanks to their incredibly compatible design. Over half a million... | |
| Decrease noise emissions and pressure ripple in hydraulic systems for tractors and harvesters, turf care equipment, lift trucks and more with Eaton S26 aluminum gear motors. Featuring a pressure balanced,... |