Eaton Hydraulics Group Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Demanding applications like industrial and stationary, and on- and off-highway mobile equipment require sturdy, high-pressure hoses to get the job done. Eaton spiral 4- and 6-wire hoses are the perfect... | |
| Eaton Synflex® and Eaton Arrow Flo-Guard® hose and tubing products lead the beverage dispensing industry by eliminating external contamination, maintaining flavor integrity, aiding in fast flavor changeover and being impervious... | |
| Featuring convenient push-on connections, Eaton’s low-pressure hoses include hi-temperature AQP, abrasion-resistant covers to withstand demanding service life and color-covered hose for easy installation identification. In addition, Eaton has a full... | |
| Get all of the versatility and durability for hydraulic, truck, subsea and specialty equipment needs with Eaton Synflex® thermoplastic hoses. As a long-time market leader, Eaton has engineered these lightweight,... | |
| Innovative, non-collapsible Eaton Synflex® subsea hoses are built to meet and exceed the most demanding industry requirements, including API 17E. Specializing in producing long, continuous lengths of hose, our world-class... | |
| It’s easy to see how Eaton Everflex® hoses made with durable Teflon® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient... | |
| Now more than ever the world is relying on the safety, sustainability and effectiveness of alternative energy sources like Compressed Natural Gas (CNG). That’s why OEMs and MROs alike are... | |
| Ushering in the future of sustainable hydraulics, Eaton’s biodiesel hose products are tested and engineered for superior performance in tank-to-tank transfer and high-temperature engine applications. Whatever the use—trucks, buses, agriculture,... | |
| With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something... | |
| With the lowest permeation rates available, Eaton air conditioning and refrigeration hoses meet both the industry’s latest SAE J2064 requirements and demands for more efficient, reliable systems. Eaton manufactures a... |