Eaton Hydraulics Group Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| CB Eaton Airflex Type CB units are the perfect fit for both clutch and brake applications in high-speed, cyclic operations as well as for coupling and general power transmission. With... | |
| CS Don’t let a simple power outage cause an emergency situation—use Eaton Airflex CS drum-style brakes to make sure conveyors, draglines, hoists, power shovels and stamping presses come to a... | |
| CTE For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released,... | |
| DBB Eaton Airflex DBB disc-style brakes are the ideal solution for cyclic applications—bottlin g equipment, power shovels, shears and power presses—where heat dissipation is critical. Spring-applied and air- or hydraulically-releas... | |
| DBBS When precise balance of rotating components is a must—even at higher operating speeds—trust the reliable performance of Eaton Airflex DBBS disc style brakes. These spring-applied and air- or hydraulically-releas... | |
| E Whether they’re used as slip clutches, tension brakes or just general power transmission service, Eaton Airflex E elements are ideal for handling the large thermal loads of medium-speed cyclic... | |
| EB It’s easy to manage clutch and brake service for light starting loads with Eaton Airflex EB element assemblies. Although similar in design to CB assemblies, Eaton EB units expand,... | |
| ER Eaton Airflex ER expanding couplings thrive in applications where a disconnection is required without stopping the prime move, or when the driving or driven equipment must be frequently withdrawn... | |
| HEVC Eaton’s Airflex HEVC products are designed to excel in severe clutching and braking applications on heavy-duty equipment. By expanding the energy capacity of traditional drum-clutch products, the HEVC can... | |
| VC Eaton Airflex VC products are designed to excel in severe clutching and braking applications on heavy-duty equipment. The threat of large inertia loads and sustained slippage in applications from... | |
| VE For heavy-duty clutch and brake service, large thermal load capacity is key. That’s why Eaton Airflex VE expanding-type elements not only offer all of the same characteristics as other... | |
| WCSB Engineered to excel in heavy-duty braking and tensioning applications, Eaton Airflex WCSB brakes are air-applied, water- and air-cooled, multiple-disc brakes. With greater braking and tensioning control, Eaton Airflex WCSB... |