Eaton Hydraulics Group Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| DuraForce HPR Pumps The extreme precision and durability of Eaton DuraForce™ HPR Series heavy-duty open-circuit pumps make them a top candidate for highly efficient vehicle control systems for agriculture, forestry,... | |
| DuraForce HPV Precision control is always of the utmost importance both for productivity and safety in applications from agriculture and forestry to construction, mining and more. The Eaton DuraForce™ HPV... | |
| DuraForce® HPR Series The extreme precision and durability of Eaton DuraForce HPR Series Pumps make them a top candidate for highly efficient vehicle control systems for agriculture, forestry, construction, mining... | |
| DuraForce® HPV Series #topImage img { padding-bottom: 20px; } Precision control is always of the utmost importance both for productivity and safety in applications from agriculture and forestry to construction,... | |
| Heavy Duty At Eaton, the words “heavy duty” are never taken lightly. That’s why Eaton heavy-duty hydrostatic piston pumps are optimized for the most demanding applications, from combines and farm... | |
| Hydrokraft PVW & PFW Engineered for primary metals power units, marine cranes, thrusters and more, Eaton Hydrokraft PVW & PFW Series piston pumps feature variable or fixed displacements from 130... | |
| Hydrokraft PVX & PFX The wide-range fixed and variable displacements of Eaton PVX & PFX Series piston pumps make them ideal for use with primary metal power units, test stands,... | |
| Light Duty, Hydrostatic Even the smallest equipment requires reliable hydraulic systems. In order to reduce sensitivity to overheating, Eaton light-duty hydrostatic pumps feature a proven radial ball piston design. A... | |
| MD PFC Series Whether a hydraulic system is integrated into a skid steer loader, a boom lift or some other important application, customization and fit is always key. That’s why... | |
| Medium Duty Sometimes bigger isn’t better—but having the perfect fit for the application is. Engineers rely on Eaton’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in... | |
| PVB Series For smaller applications such as conveyor lines, injection molding machines or small presses, consider versatile, compact PVB Series piston pumps from Eaton. With an open-circuit, variable-displacemen t design,... | |
| PVE Series Featuring a die-cast aluminum housing to reduce weight, Eaton PVE Series pumps are the perfect hydraulic solution for unsupported PTO drive applications whether in the field or on... | |
| PVH Series For mid-range applications like machine tools, plastics or construction, Eaton PVH Series piston pumps are available with displacements from 57 to 141 cc (3.48 to 8.67 cu in)... | |
| PVH Series Get the power of Eaton technology—including our precision manufacturing and proven inline piston design—in a small, light and quiet package: the PVH Series. Optimized for up to 250... | |
| PVQ Series With a lower operating pressure and smaller variable displacement, Eaton PVQ Series piston pumps are a versatile option for machine tools, small presses and shears, conveyor lines and... | |
| TVW Variable Eaton developed Hydrokraft TVW Series variable closed-circuit piston pumps for industrial applications such as thrusters, marine cranes and turbine starters. With displacements from 130 cc to 750 cc... | |
| TVX Variable The precise controllers of Eaton TVX Series variable closed-circuit piston pumps provide added efficiency in crusher feeder drives, dewatering presses, cranes and more. With a variable displacement from... | |
| V Series Incorporating an industry-first, intra-vane cartridge design technology, Eaton V Series pumps provide long operating life, outstanding volumetric efficiency and excellent serviceability. Preferred by engineers for indoor applications because... | |
| V10 & V20 Field-proven Eaton V10 and V20 fixed displacement vane pumps are a common first choice for medium- to low-pressure mobile and industrial applications all over the world. Available... | |
| VMQ Series Handle the highest pressures at the lowest noise levels with Eaton VMQ Series fixed displacement vane pumps. With a unique bi-metallic wafer plate design that allows for the... | |
| VQ(H) Eaton VQ and VQH Series fixed displacement vane pumps feature an industry-first, intra-vane cartridge design, providing long operating life, outstanding volumetric efficiency and excellent serviceability. These 10-vane systems share... | |
| X20 Series Piston Pumps Superior reliability and productivity in a compact package. The Eaton X20 portfolio of open-circuit piston pumps meets the demands of mobile equipment engineers and operators looking... | |
| PVM Series Open Circuit Piston Pumps Eaton's PVM Series open circuit piston pumps lead the industry in noise reduction, compact size, pressure rating and compatibility with smarter components – empowering... |