Sanyo Denki America, Inc. Axial Fan, 40Mm, 12Vdc, 6.5Cfm, 28Dba; Supply Voltage Sanyo Denki 9WP0412F6002

Description
AXIAL FAN, 40MM, 12VDC, 6.5CFM, 28DBA; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:40mm; External Depth:20mm; Noise Rating:28dBA; Flow Rate - Imperial:6.5cu.ft/mi n; Flow Rate - Metric:0.183m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 6.5CFM, 28DBA; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:40mm; External Depth:20mm; Noise Rating:28dBA; Flow Rate - Imperial:6.5cu.ft/mi n; Flow Rate - Metric:0.183m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 6.5Cfm, 28Dba; Supply Voltage Sanyo Denki - 24AC3536 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 6.5Cfm, 28Dba; Supply Voltage Sanyo Denki
24AC3536
Axial Fan, 40Mm, 12Vdc, 6.5Cfm, 28Dba; Supply Voltage Sanyo Denki 24AC3536
AXIAL FAN, 40MM, 12VDC, 6.5CFM, 28DBA; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:40mm; External Depth:20mm; Noise Rating:28dBA; Flow Rate - Imperial:6.5cu.ft/mi n; Flow Rate - Metric:0.183m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 6.5CFM, 28DBA; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:40mm; External Depth:20mm; Noise Rating:28dBA; Flow Rate - Imperial:6.5cu.ft/min; Flow Rate - Metric:0.183m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 12VDC, 6.5CFM, 0.72W, 28dBA, 6500RPM, 45.1Pa, Splash Proof, Sensorless, IP68 Rated

DC Fans DC Fan, 40x20mm, 12VDC, 6.5CFM, 0.72W, 28dBA, 6500RPM, 45.1Pa, Splash Proof, Sensorless, IP68 Rated

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 24AC3536 9WP0412F6002
Product Name Axial Fan, 40Mm, 12Vdc, 6.5Cfm, 28Dba; Supply Voltage Sanyo Denki DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
2510-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
View Details