Sanyo Denki America, Inc. Standard Fan San Ace 80 9S0824M4011

Description
DC fan. Silent Fan. Square type: 80mm x Thick: 25mm. Pulse sensor. Ribless.
Description
DC fan. Silent Fan. Square type: 80mm x Thick: 25mm. Pulse sensor. Ribless.
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, model 94T6045, is a silent, medium-speed fan designed for 24 VDC operation. It features a compact size of 80 mm x 80 mm x 25 mm and is constructed with UL94V-0 rated plastics for the frame and UL94V-1 rated plastics for the impeller, ensuring durability and safety. The fan has an airflow rating of 0.489 cubic feet per minute (0.83 m¬=/min) and operates efficiently at a rated speed of 2,500 RPM. It has a rated current of 0.06 A and a power input of 1.44 W. The operating temperature range is from -30°C to +70°C, making it suitable for various environments. The fan is RoHS compliant, indicating it meets environmental standards. Its life expectancy is rated at 40,000 hours under specified conditions. This product is ideal for applications requiring reliable airflow in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Axial Fan, model 94T6045, is a silent, medium-speed fan designed for 24 VDC operation. It features a compact size of 80 mm x 80 mm x 25 mm and is constructed with UL94V-0 rated plastics for the frame and UL94V-1 rated plastics for the impeller, ensuring durability and safety. The fan has an airflow rating of 0.489 cubic feet per minute (0.83 m¬=/min) and operates efficiently at a rated speed of 2,500 RPM. It has a rated current of 0.06 A and a power input of 1.44 W. The operating temperature range is from -30°C to +70°C, making it suitable for various environments. The fan is RoHS compliant, indicating it meets environmental standards. Its life expectancy is rated at 40,000 hours under specified conditions. This product is ideal for applications requiring reliable airflow in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Standard Fan San Ace 80 - 9S0824M4011 - Sanyo Denki America, Inc.
Torrance, CA, USA
Standard Fan San Ace 80
9S0824M4011
Standard Fan San Ace 80 9S0824M4011
DC fan. Silent Fan. Square type: 80mm x Thick: 25mm. Pulse sensor. Ribless.

DC fan. Silent Fan. Square type: 80mm x Thick: 25mm. Pulse sensor. Ribless.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 24VDC, Silent Series, Ribless, Tachometer, PWM

DC Fans DC Fan, 80x25mm, 24VDC, Silent Series, Ribless, Tachometer, PWM

Buy Now Datasheet
Axial Fan, Silent, Medium Speed, 80 Series, 24 Vdc, 80 Mm, 25 Mm, 0.489 Cu.ft/min, 0.83 M3/min Rohs Compliant Sanyo Denki - 94T6045 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Silent, Medium Speed, 80 Series, 24 Vdc, 80 Mm, 25 Mm, 0.489 Cu.ft/min, 0.83 M3/min Rohs Compliant Sanyo Denki
94T6045
Axial Fan, Silent, Medium Speed, 80 Series, 24 Vdc, 80 Mm, 25 Mm, 0.489 Cu.ft/min, 0.83 M3/min Rohs Compliant Sanyo Denki 94T6045
Axial Fan, Silent, Medium Speed, 80 Series, 24 VDC, 80 mm, 25 mm, 0.489 cu.ft/min, 0.83 m3/min RoHS Compliant: Yes

Axial Fan, Silent, Medium Speed, 80 Series, 24 VDC, 80 mm, 25 mm, 0.489 cu.ft/min, 0.83 m3/min RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sanyo Denki America, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 9S0824M4011 9S0824M4011 94T6045
Product Name Standard Fan San Ace 80 DC Fans Axial Fan, Silent, Medium Speed, 80 Series, 24 Vdc, 80 Mm, 25 Mm, 0.489 Cu.ft/min, 0.83 M3/min Rohs Compliant Sanyo Denki
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details