Sichuan Odot Automation System Co., Ltd. Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Product Name Notes
· Supports optional Profinet and EtherCAT masters, with future support for IO-Link, EtherNet/P, and more. · The world's first commercially available IEC61499+Profinet solution utilizes IEC61499 standards, including distributed, hardware-software decoupling,...
1.Reliable, compact, easy to expansion IO, can support up to 32 I/O modules. 2. It could be applied to multiple industries and scenarios such as mechanical processing equipment, sewage treatment,...
The B2341 programming environment is Codesys, a programmable controller that follows the IEC61131-3 international standard, and supports five programming languages: ladder diagram (LD), instruction list (IL), structured text (ST), function...
The C4374 follows the IEC61131-3 international standard programmable logic controller, supports ladder diagram (LD), instruction list (IL), structured text (ST), function block diagram (CFC/FBD), sequential function chart (SFC) five programming...