Shenyang Vhandy Technology Co., Ltd. Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Product Name Notes
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M...
Interface: 1*CAN+1*Ethernet+1*R S232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual...
Interface: 2*CAN+1*Ethernet+1*R S232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application...