tecsis LP In-Cable Amplifier, ±5/±10 VDC Model ICE5/ICE10

Description
Features: ± 5/ ± 10 VDC or 4-20 mA standard signal Direct connection with PLC Compact shape Easy handling Protection type IP 67 Robust aluminium diecasting housing, usable in heavy industry
Description
Features: ± 5/ ± 10 VDC or 4-20 mA standard signal Direct connection with PLC Compact shape Easy handling Protection type IP 67 Robust aluminium diecasting housing, usable in heavy industry

Suppliers

Company
Product
Description
Supplier Links
In-Cable Amplifier, ±5/±10 VDC - Model ICE5/ICE10 - tecsis LP
Worthington, OH, USA
In-Cable Amplifier, ±5/±10 VDC
Model ICE5/ICE10
In-Cable Amplifier, ±5/±10 VDC Model ICE5/ICE10
Features: ± 5/ ± 10 VDC or 4-20 mA standard signal Direct connection with PLC Compact shape Easy handling Protection type IP 67 Robust aluminium diecasting housing, usable in heavy industry

Features:

  • ± 5/ ± 10 VDC or 4-20 mA standard signal
  • Direct connection with PLC
  • Compact shape
  • Easy handling
  • Protection type IP 67
  • Robust aluminium diecasting housing, usable in heavy industry
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Signal Conditioners
Product Number Model ICE5/ICE10
Product Name In-Cable Amplifier, ±5/±10 VDC
Signal Conditioning Instrumentation Amplifier
Excitation Voltage
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8420BD-D-ISR - 933697-SI8420BD-D-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Signal Conditioners and Isolators - DSCA33-02C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details