The TraNET FE’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications.
Key Capabilities:
Up to 16-channels SE, 8-channels differential
Stand alone operation for remote unattended capture of elusive signals
Remote control over TCP/IP protocol
Internal Solid State Drive (SSD)
Robust aluminum case in two different sizes
Maximum Samples Rates Available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
Up to 16-bit resolution
High-precision typ. 0.03% of FSR
Free TranAX LE Analysis Software included
LabView Instrument driver
IVI Scope Class driver
C++ /C# API
The TraNET FE’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications.
Key Capabilities:
- Up to 16-channels SE, 8-channels differential
- Stand alone operation for remote unattended capture of elusive signals
- Remote control over TCP/IP protocol
- Internal Solid State Drive (SSD)
- Robust aluminum case in two different sizes
- Maximum Samples Rates Available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
- Up to 16-bit resolution
- High-precision typ. 0.03% of FSR
- Free TranAX LE Analysis Software included
- LabView Instrument driver
- IVI Scope Class driver
- C++ /C# API