Elsys AG Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10) While the... | |
| The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities Gain factors 1, 10, 100 or automatic Trigger on... | |
| The device EL_BULT14 is able to produce TTL trigger pulses out of analog signals from optival (Laser), reluctance or capacitive and eddy-current sensors. Each of the 14 channels has a... | |
| The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched... |