Elsys AG PCIe Data Acquisition Card TPCE

Description
High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical resolution 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 100 mV to 100 V input range High differential CMRR PCIe 1.1, x4 lane, 2.5 GBit/s Continuous data streaming with up to 120 MS/s per channel. Free TranAX LE Analysis Software included LabView Instrument driver IVI Scope Class driver C++ /C# API
Datasheet
Description
High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical resolution 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 100 mV to 100 V input range High differential CMRR PCIe 1.1, x4 lane, 2.5 GBit/s Continuous data streaming with up to 120 MS/s per channel. Free TranAX LE Analysis Software included LabView Instrument driver IVI Scope Class driver C++ /C# API
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe Data Acquisition Card - TPCE - Elsys AG
Niederrohrdorf, Switzerland
PCIe Data Acquisition Card
TPCE
PCIe Data Acquisition Card TPCE
High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical resolution 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 100 mV to 100 V input range High differential CMRR PCIe 1.1, x4 lane, 2.5 GBit/s Continuous data streaming with up to 120 MS/s per channel. Free TranAX LE Analysis Software included LabView Instrument driver IVI Scope Class driver C++ /C# API

High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR).

Key Specifications

  • Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
  • 14-bit and 16-bit vertical resolution
  • 4-, or 8-channel single ended and differential cards
  • High-precision typ. 0.03 % of FSR
  • 100 mV to 100 V input range
  • High differential CMRR
  • PCIe 1.1, x4 lane, 2.5 GBit/s
  • Continuous data streaming with up to 120 MS/s per channel.
  • Free TranAX LE Analysis Software included
  • LabView Instrument driver
  • IVI Scope Class driver
  • C++ /C# API
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category Data Acquisition
Product Number TPCE
Product Name PCIe Data Acquisition Card
Data Acquisition Data Acquisition Card
Form Factor PCIe
User Interface None
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Analog Output Module - ADAM-5024-A2E - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DIN Rail Mount Sensor-to-computer Modules, Thermocouple Input - SCM9B-D13X - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs RS-485
View Details