Elsys AG Datasheets for Data Acquisition Computer Boards

Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus.
Data Acquisition Computer Boards: Learn more

Product Name Notes
High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key...
High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max.
The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers)...