Elsys AG PCIe Data Acquisition Card TPCE-LE

Description
High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit vertical recolution 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 200 mV to 50 V input range PCIe 1.1, x1 lane, 2.5 GBit/s Free TranAX LE Analysis Software included LabView Instrument driver IVI Scope Class driver C++ /C# API
Description
High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit vertical recolution 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 200 mV to 50 V input range PCIe 1.1, x1 lane, 2.5 GBit/s Free TranAX LE Analysis Software included LabView Instrument driver IVI Scope Class driver C++ /C# API

Suppliers

Company
Product
Description
Supplier Links
PCIe Data Acquisition Card - TPCE-LE - Elsys AG
Niederrohrdorf, Switzerland
PCIe Data Acquisition Card
TPCE-LE
PCIe Data Acquisition Card TPCE-LE
High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit vertical recolution 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 200 mV to 50 V input range PCIe 1.1, x1 lane, 2.5 GBit/s Free TranAX LE Analysis Software included LabView Instrument driver IVI Scope Class driver C++ /C# API

High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR).

Key Specifications

  • Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
  • 14-bit vertical recolution
  • 4-, or 8-channel single ended and differential cards
  • High-precision typ. 0.03 % of FSR
  • 200 mV to 50 V input range
  • PCIe 1.1, x1 lane, 2.5 GBit/s
  • Free TranAX LE Analysis Software included
  • LabView Instrument driver
  • IVI Scope Class driver
  • C++ /C# API
Supplier's Site

Technical Specifications

  Elsys AG
Product Category Data Acquisition
Product Number TPCE-LE
Product Name PCIe Data Acquisition Card
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
4-ch Input Module LAN-XI 51.2KHz - -3050-A-040-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details