Elsys AG Data Acquisition Card TPCX

Description
The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering piezo sensors. The various TPCX cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data acquisition system. TPCX cards are equipped with four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may be mixed to match the application needs. An engineer can either be efficient the very first day by taking advantage of the powerful Elsys Transient Recorder application software TranAX 3 or start the development of a custom software based on the C++/C# driver with sample programs for Windows and Linux. Especially for ATE and integrated system applications there is an IVI Scope Class driver and a LabVIEW instrument driver available. In all cases, the client-server architecture of the software allows to remotely control the TPCE modules over Ethernet with access from one or several clients. Key Capabilities DAQ 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical resolution Advanced triggers Analog 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 100 mV to 100 V input range 0 to 100 % offset Very low input noise High differential CMRR Digital Up to 1 GB memory (128 MS per channel) Short form PCI data acquisition card Recording Modes Single mode and free running scope mode with auto trigger functionality Multi-Block recording (segmented memory) Continuous data recording to the hard disk (streaming) Unique Event Controlled Recording (ECR) mode offers automatic recording without dead-time and dual timebase Software TranAX LE included LabView Instrument driver IVI Scope Class driver C++ /C# API
Datasheet
Description
The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering piezo sensors. The various TPCX cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data acquisition system. TPCX cards are equipped with four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may be mixed to match the application needs. An engineer can either be efficient the very first day by taking advantage of the powerful Elsys Transient Recorder application software TranAX 3 or start the development of a custom software based on the C++/C# driver with sample programs for Windows and Linux. Especially for ATE and integrated system applications there is an IVI Scope Class driver and a LabVIEW instrument driver available. In all cases, the client-server architecture of the software allows to remotely control the TPCE modules over Ethernet with access from one or several clients. Key Capabilities DAQ 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical resolution Advanced triggers Analog 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 100 mV to 100 V input range 0 to 100 % offset Very low input noise High differential CMRR Digital Up to 1 GB memory (128 MS per channel) Short form PCI data acquisition card Recording Modes Single mode and free running scope mode with auto trigger functionality Multi-Block recording (segmented memory) Continuous data recording to the hard disk (streaming) Unique Event Controlled Recording (ECR) mode offers automatic recording without dead-time and dual timebase Software TranAX LE included LabView Instrument driver IVI Scope Class driver C++ /C# API
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Card - TPCX - Elsys AG
Niederrohrdorf, Switzerland
Data Acquisition Card
TPCX
Data Acquisition Card TPCX
The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering piezo sensors. The various TPCX cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data acquisition system. TPCX cards are equipped with four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may be mixed to match the application needs. An engineer can either be efficient the very first day by taking advantage of the powerful Elsys Transient Recorder application software TranAX 3 or start the development of a custom software based on the C++/C# driver with sample programs for Windows and Linux. Especially for ATE and integrated system applications there is an IVI Scope Class driver and a LabVIEW instrument driver available. In all cases, the client-server architecture of the software allows to remotely control the TPCE modules over Ethernet with access from one or several clients. Key Capabilities DAQ 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical resolution Advanced triggers Analog 4-, or 8-channel single ended and differential cards High-precision typ. 0.03 % of FSR 100 mV to 100 V input range 0 to 100 % offset Very low input noise High differential CMRR Digital Up to 1 GB memory (128 MS per channel) Short form PCI data acquisition card Recording Modes Single mode and free running scope mode with auto trigger functionality Multi-Block recording (segmented memory) Continuous data recording to the hard disk (streaming) Unique Event Controlled Recording (ECR) mode offers automatic recording without dead-time and dual timebase Software TranAX LE included LabView Instrument driver IVI Scope Class driver C++ /C# API

The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering piezo sensors.

The various TPCX cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data acquisition system.

TPCX cards are equipped with four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may be mixed to match the application needs.

An engineer can either be efficient the very first day by taking advantage of the powerful Elsys Transient Recorder application software TranAX 3 or start the development of a custom software based on the C++/C# driver with sample programs for Windows and Linux. Especially for ATE and integrated system applications there is an IVI Scope Class driver and a LabVIEW instrument driver available. In all cases, the client-server architecture of the software allows to remotely control the TPCE modules over Ethernet with access from one or several clients.

Key Capabilities

DAQ

  • 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
  • 14-bit and 16-bit vertical resolution
  • Advanced triggers

Analog

  • 4-, or 8-channel single ended and differential cards
  • High-precision typ. 0.03 % of FSR
  • 100 mV to 100 V input range
  • 0 to 100 % offset
  • Very low input noise
  • High differential CMRR

Digital

  • Up to 1 GB memory
    (128 MS per channel)
  • Short form PCI data acquisition card

Recording Modes

  • Single mode and free running scope mode with auto trigger functionality
  • Multi-Block recording (segmented memory)
  • Continuous data recording to the hard disk (streaming)
  • Unique Event Controlled Recording (ECR) mode offers automatic recording without dead-time and dual timebase

Software

  • TranAX LE included
  • LabView Instrument driver
  • IVI Scope Class driver
  • C++ /C# API
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category Data Acquisition
Product Number TPCX
Product Name Data Acquisition Card
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-1400 RTD/Thermistor Module - SCM9B-1400 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Current
View Details