The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications.
Key Capabilities:
Portable turnkey Data Acquisition System
LCD Size: 17”
Up to 24-channels SE,
Remote control over TCP/IP protocol
Windows 7/8 or 10 installed
Maximum Samples Rates Available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
Up to 16-bit resolution
High-precision typ. 0.03% of FSR
Free TranAX LE included
LabView Instrument driver
IVI Scope Class driver
C++ /C# API
The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications.
Key Capabilities:
- Portable turnkey Data Acquisition System
- LCD Size: 17”
- Up to 24-channels SE,
- Remote control over TCP/IP protocol
- Windows 7/8 or 10 installed
- Maximum Samples Rates Available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
- Up to 16-bit resolution
- High-precision typ. 0.03% of FSR
- Free TranAX LE included
- LabView Instrument driver
- IVI Scope Class driver
- C++ /C# API