The Elsys Data Acquisition Intrument TraNET EPC with its high channel density and robust housing is designed for highprecision measurements in industrial environments. It is a scalable system that may grow to a total number of 64 SE channels in one device. Several devices can be synchronized with the Elsys Sync-Link box.
TraNET EPC is used to acquire simultaneously many traces to address various measurement tasks in applications such as test and verification of train systems, power conversion systems, automotive and power plant maintenance.
In the Continuous Data Recorder mode, a continuous data stream can be captured and stored to disk over a long time. Even in burst mode applications TraNET EPC is capable to capture blocks of data without any loss thanks to the unique
Event Controlled Recording (ECR) mode. For trouble-shooting applications TraNET EPC features an advanced trigger mode in order to trigger on anomalies and events difficult to capture and visualize otherwise.
The powerful application software TranAX not just helps to configure quickly many acquisition channels but it also provides the required post-processing tools to analyze complex waveforms.
TraNET EPC is mainly used as a benchtop or rack-mountable Transient Recorder. However, due to its clientserver architecture, it is also possible to install the sophisticated Transient Recorder application software TranAX 3 on a remote computer and use TraNET EPC as an instrument server over Ethernet.
Key Capabilities
System
19' Rack Case
Windows 7 32 or 64 Bit installed
RAID 1 or RAID 0 harddisk array
Remote control over Gbit ethernet
Up to 64-channels SE, 32-channels differential in one device
PCI or PCIe variants available
Data Acquisition
2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
14-bit and 16-bit vertical resolution
Up to 128 MS memory per channel
High-precision typ. 0.03% of FSR
Advanced trigger for debugging
More than 40 scalar functions for advanced waveform measurements (width TranAX)
Built in Formula Editor with more than 50 mathematical functions (width TranAX)
Autosequence-macro’s for easy to set up, fast automated measurements (width TranAX)
Recording Modes
Single mode and free running scope mode with auto trigger functionality
Multi-Block recording (segmented memory)
Continuous data recording to the hard disk (streaming)
Unique Event Controlled Recording (ECR) mode offers automatic recording without dead-time and dual timebase
Software
TranAX LE included
LabView Instrument driver
IVI Scope Class driver
C++ /C# API
The Elsys Data Acquisition Intrument TraNET EPC with its high channel density and robust housing is designed for highprecision measurements in industrial environments. It is a scalable system that may grow to a total number of 64 SE channels in one device. Several devices can be synchronized with the Elsys Sync-Link box.
TraNET EPC is used to acquire simultaneously many traces to address various measurement tasks in applications such as test and verification of train systems, power conversion systems, automotive and power plant maintenance.
In the Continuous Data Recorder mode, a continuous data stream can be captured and stored to disk over a long time. Even in burst mode applications TraNET EPC is capable to capture blocks of data without any loss thanks to the unique
Event Controlled Recording (ECR) mode. For trouble-shooting applications TraNET EPC features an advanced trigger mode in order to trigger on anomalies and events difficult to capture and visualize otherwise.
The powerful application software TranAX not just helps to configure quickly many acquisition channels but it also provides the required post-processing tools to analyze complex waveforms.
TraNET EPC is mainly used as a benchtop or rack-mountable Transient Recorder. However, due to its clientserver architecture, it is also possible to install the sophisticated Transient Recorder application software TranAX 3 on a remote computer and use TraNET EPC as an instrument server over Ethernet.
Key Capabilities
System
- 19' Rack Case
- Windows 7 32 or 64 Bit installed
- RAID 1 or RAID 0 harddisk array
- Remote control over Gbit ethernet
- Up to 64-channels SE, 32-channels differential in one device
- PCI or PCIe variants available
Data Acquisition
- 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s
- 14-bit and 16-bit vertical resolution
- Up to 128 MS memory per channel
- High-precision typ. 0.03% of FSR
- Advanced trigger for debugging
- More than 40 scalar functions for advanced waveform measurements (width TranAX)
- Built in Formula Editor with more than 50 mathematical functions (width TranAX)
- Autosequence-macro’s for easy to set up, fast automated measurements (width TranAX)
Recording Modes
- Single mode and free running scope mode with auto trigger functionality
- Multi-Block recording (segmented memory)
- Continuous data recording to the hard disk (streaming)
- Unique Event Controlled Recording (ECR) mode offers automatic recording without dead-time and dual timebase
Software
- TranAX LE included
- LabView Instrument driver
- IVI Scope Class driver
- C++ /C# API