Pyott-Boone Electronics (PBE Group) Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| Present day coal mining usually involves either a longwall or multiple miners in several sections. The difference between the two is that the feeder for the belt in a miner... | |
| Standard CO sensors are susceptible to cross sensitivity and therefore false readings when Hydrogen gas is present. By combining a Hydrogen and CO sensor in the same unit the effects... | |
| The Carbon Monoxide Monitors with Prestart Sounder/Strobe are available with 320 BAUD (Model 1715) or 4800 BAUD (Model 1716) PBE communication rates. The monitors are standard 1700 series CO Smart... | |
| The Model 1905 is designed to be an Uninterruptable Power Source for the Smart Remote Series, Remote Alarms, and as a direct replacement for older Model 803 / 1903's. Contained... | |
| The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple... | |
| The Model 3000 series Smart Remotes are environmental gas monitors capable of measuring ambient gas concentrations with a variety of features that make them powerful and easy to use. For... | |
| The Model 7011 deluge activation CO monitor was developed to activate the deluge type fire suppression systems. In most instances CO is liberated long before flames are present. This provides... | |
| This unit will allow you to easily calibrate and maintain the unit, with a simple four button programming. Easily viewed with the LCD display. Low voltage operation with adjustable alarm... |