Pyott-Boone Electronics (PBE Group) Gas Monitoring Model 1905

Description
The Model 1905 is designed to be an Uninterruptable Power Source for the Smart Remote Series, Remote Alarms, and as a direct replacement for older Model 803 / 1903's. Contained in the unit is a 18 amp hour battery to power the units for a minimum of four hours in the event of AC power failure. The recommended placement of the 1905 is central to the units it is powering, communication capabilities are also incorporated into the device. When there is AC power loss, a charging voltage failure or a DC line output voltage short, alarms are transmitted to the Mine Monitor and Control Station. AC Power Off Output Shorted Output Voltage Low Data Receive Data Transmit Comm Status Battery Connect Load Current (mA) Battery Capacity (%)
Description
The Model 1905 is designed to be an Uninterruptable Power Source for the Smart Remote Series, Remote Alarms, and as a direct replacement for older Model 803 / 1903's. Contained in the unit is a 18 amp hour battery to power the units for a minimum of four hours in the event of AC power failure. The recommended placement of the 1905 is central to the units it is powering, communication capabilities are also incorporated into the device. When there is AC power loss, a charging voltage failure or a DC line output voltage short, alarms are transmitted to the Mine Monitor and Control Station. AC Power Off Output Shorted Output Voltage Low Data Receive Data Transmit Comm Status Battery Connect Load Current (mA) Battery Capacity (%)

Suppliers

Company
Product
Description
Supplier Links
Gas Monitoring - Model 1905 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Gas Monitoring
Model 1905
Gas Monitoring Model 1905
The Model 1905 is designed to be an Uninterruptable Power Source for the Smart Remote Series, Remote Alarms, and as a direct replacement for older Model 803 / 1903's. Contained in the unit is a 18 amp hour battery to power the units for a minimum of four hours in the event of AC power failure. The recommended placement of the 1905 is central to the units it is powering, communication capabilities are also incorporated into the device. When there is AC power loss, a charging voltage failure or a DC line output voltage short, alarms are transmitted to the Mine Monitor and Control Station. AC Power Off Output Shorted Output Voltage Low Data Receive Data Transmit Comm Status Battery Connect Load Current (mA) Battery Capacity (%)

The Model 1905 is designed to be an Uninterruptable Power Source for the Smart Remote Series, Remote Alarms, and as a direct replacement for older Model 803 / 1903's. Contained in the unit is a 18 amp hour battery to power the units for a minimum of four hours in the event of AC power failure.

The recommended placement of the 1905 is central to the units it is powering, communication capabilities are also incorporated into the device. When there is AC power loss, a charging voltage failure or a DC line output voltage short, alarms are transmitted to the Mine Monitor and Control Station.


  • AC Power Off
  • Output Shorted
  • Output Voltage Low
  • Data Receive
  • Data Transmit
  • Comm Status
  • Battery Connect
  • Load Current (mA)
  • Battery Capacity (%)
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Gas Instruments
Product Number Model 1905
Product Name Gas Monitoring
Application Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
GIR-3000 Explosion-Proof Infrared Gas Detector -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details