Pyott-Boone Electronics (PBE Group) Datasheets for Audible Alarms

Audible alarms provide an audible indication of a hazardous situation.
Audible Alarms: Learn more

Product Name Notes
Model 2103 Remote Alarm Series Digital display for easy calibration and setup. Simple to use keypad for addressing and calibration. Does not require the turning of pots to calibrate or...
The 500-1679-001 Armored Siren with strobe consists of a strong and rust free aluminum die-cast cover housing, 105dB output siren driver, N/C plunger type tamper switch and strobe. This unit...
The Model 248 gives an audible and visual alarm when a failure/change occurs. The unit is activated by a switch closure. A convenient test switch and audible disable key switch...
The Model 850 was designed as an audible and visual section alarm module. To be used in conjunction with the MineBoss Software. It can be activated remotely or linked through...
The Model 950A Remote Alarm is used exclusively by the PBE MineBoss™ Monitoring and Control System to alert outside/surface mine personnel of alarm conditions detected by the system. The main...
The Models 805C and 805C/SS Alarms were designed to be used with the Smart Remote appropriate alarm drivers. When activated, they provide a loud audible alarm as well as a...
Used to mark the location of the SCSR stash and give an audible alarm when the stash box has been opened. If you're using with MineBossTM Monitoring System, an alarm...