Pyott-Boone Electronics (PBE Group) Gas Monitoring Model 3000

Description
The Model 3000 series Smart Remotes are environmental gas monitors capable of measuring ambient gas concentrations with a variety of features that make them powerful and easy to use. For instance, an internal embedded controller provides digital calibration, eliminating the need for analog trimming. Alarm and warning set points, alarm delay time and the ability to set a user pass code are configured directly through the keypad. This eliminates unnecessary opening of the enclosure to configure and calibrate the unit after initial installation. All units feature plug-in communications cards, 24 volt alarm drivers, digital inputs, line voltage monitoring, and temperature sensors. Model 3000 gas monitors are supplied in a rugged water/dust resistant case with sealable wire entries and mounting tabs. Gas monitoring options include carbon monoxide, methane, oxygen, and others. Expired gas sensors can be easily replaced, giving the unit a long lifespan. Preparation plant versions, “PREP,” are also available; these models include a hang ring attached to the top of the unit and a small alarm sounder mounted on the side. Calibration information is stored on the sensor board. Data is communicated between the sensor board and the CPU digitally. New small profile CO sensor with mating plugs and sockets. New hardware design using thumbscrews for easy sensor board repair. 4 Digital Inputs Date Stamping from the MCS for more accurate Calibration Logging. Temperature and Voltage Data available at the MCS (Mineboss). Configurable Alarm/Warning Drivers (Active High or Active Low)
Description
The Model 3000 series Smart Remotes are environmental gas monitors capable of measuring ambient gas concentrations with a variety of features that make them powerful and easy to use. For instance, an internal embedded controller provides digital calibration, eliminating the need for analog trimming. Alarm and warning set points, alarm delay time and the ability to set a user pass code are configured directly through the keypad. This eliminates unnecessary opening of the enclosure to configure and calibrate the unit after initial installation. All units feature plug-in communications cards, 24 volt alarm drivers, digital inputs, line voltage monitoring, and temperature sensors. Model 3000 gas monitors are supplied in a rugged water/dust resistant case with sealable wire entries and mounting tabs. Gas monitoring options include carbon monoxide, methane, oxygen, and others. Expired gas sensors can be easily replaced, giving the unit a long lifespan. Preparation plant versions, “PREP,” are also available; these models include a hang ring attached to the top of the unit and a small alarm sounder mounted on the side. Calibration information is stored on the sensor board. Data is communicated between the sensor board and the CPU digitally. New small profile CO sensor with mating plugs and sockets. New hardware design using thumbscrews for easy sensor board repair. 4 Digital Inputs Date Stamping from the MCS for more accurate Calibration Logging. Temperature and Voltage Data available at the MCS (Mineboss). Configurable Alarm/Warning Drivers (Active High or Active Low)

Suppliers

Company
Product
Description
Supplier Links
Gas Monitoring - Model 3000 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Gas Monitoring
Model 3000
Gas Monitoring Model 3000
The Model 3000 series Smart Remotes are environmental gas monitors capable of measuring ambient gas concentrations with a variety of features that make them powerful and easy to use. For instance, an internal embedded controller provides digital calibration, eliminating the need for analog trimming. Alarm and warning set points, alarm delay time and the ability to set a user pass code are configured directly through the keypad. This eliminates unnecessary opening of the enclosure to configure and calibrate the unit after initial installation. All units feature plug-in communications cards, 24 volt alarm drivers, digital inputs, line voltage monitoring, and temperature sensors. Model 3000 gas monitors are supplied in a rugged water/dust resistant case with sealable wire entries and mounting tabs. Gas monitoring options include carbon monoxide, methane, oxygen, and others. Expired gas sensors can be easily replaced, giving the unit a long lifespan. Preparation plant versions, “PREP,” are also available; these models include a hang ring attached to the top of the unit and a small alarm sounder mounted on the side. Calibration information is stored on the sensor board. Data is communicated between the sensor board and the CPU digitally. New small profile CO sensor with mating plugs and sockets. New hardware design using thumbscrews for easy sensor board repair. 4 Digital Inputs Date Stamping from the MCS for more accurate Calibration Logging. Temperature and Voltage Data available at the MCS (Mineboss). Configurable Alarm/Warning Drivers (Active High or Active Low)

The Model 3000 series Smart Remotes are environmental gas monitors capable of measuring ambient gas concentrations with a variety of features that make them powerful and easy to use. For instance, an internal embedded controller provides digital calibration, eliminating the need for analog trimming. Alarm and warning set points, alarm delay time and the ability to set a user pass code are configured directly through the keypad. This eliminates unnecessary opening of the enclosure to configure and calibrate the unit after initial installation.

All units feature plug-in communications cards, 24 volt alarm drivers, digital inputs, line voltage monitoring, and temperature sensors. Model 3000 gas monitors are supplied in a rugged water/dust resistant case with sealable wire entries and mounting tabs. Gas monitoring options include carbon monoxide, methane, oxygen, and others. Expired gas sensors can be easily replaced, giving the unit a long lifespan.

Preparation plant versions, “PREP,” are also available; these models include a hang ring attached to the top of the unit and a small alarm sounder mounted on the side.


  • Calibration information is stored on the sensor board.
  • Data is communicated between the sensor board and the CPU digitally.
  • New small profile CO sensor with mating plugs and sockets.
  • New hardware design using thumbscrews for easy sensor board repair.
  • 4 Digital Inputs
  • Date Stamping from the MCS for more accurate Calibration Logging.
  • Temperature and Voltage Data available at the MCS (Mineboss).
  • Configurable Alarm/Warning Drivers (Active High or Active Low)
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Gas Instruments
Product Number Model 3000
Product Name Gas Monitoring
Application Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
Scalable Gas Detection Control System - Model SCX-3200M - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 2676379 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 95 %
View Details