Pyott-Boone Electronics (PBE Group) Modbus Single Gas Monitors Model 2105

Description
This unit will allow you to easily calibrate and maintain the unit, with a simple four button programming. Easily viewed with the LCD display. Low voltage operation with adjustable alarm and warning trip points and adjustable alarm delays. The Modbus CO has and rs485 port that allows the access of the unit’s registers with non-proprietary software that is available on the market today! So in other words you can incorporate the Modbus CO monitor into other open protocol monitoring systems. Digital Calibration Keypad Programming No potentiometers Nonmetallic, High impact molded enclosure LCD display Available with pass code protection ( if requested by customer on purchase) Operates on 10-30 VDC Adjustable warning and alarm trip points Adjustable alarm delays Also monitors temperature and supply voltage Alarm drivers for activating remote alarm devices Software compensated sensor drift (due to temperature changes) Has an RS485 port Ability to access registers on the CO Monitor as you would a normal Modbus device. Used in non Pyott-Boone Electronics Monitoring systems. Standard ninety-day warranty
Description
This unit will allow you to easily calibrate and maintain the unit, with a simple four button programming. Easily viewed with the LCD display. Low voltage operation with adjustable alarm and warning trip points and adjustable alarm delays. The Modbus CO has and rs485 port that allows the access of the unit’s registers with non-proprietary software that is available on the market today! So in other words you can incorporate the Modbus CO monitor into other open protocol monitoring systems. Digital Calibration Keypad Programming No potentiometers Nonmetallic, High impact molded enclosure LCD display Available with pass code protection ( if requested by customer on purchase) Operates on 10-30 VDC Adjustable warning and alarm trip points Adjustable alarm delays Also monitors temperature and supply voltage Alarm drivers for activating remote alarm devices Software compensated sensor drift (due to temperature changes) Has an RS485 port Ability to access registers on the CO Monitor as you would a normal Modbus device. Used in non Pyott-Boone Electronics Monitoring systems. Standard ninety-day warranty

Suppliers

Company
Product
Description
Supplier Links
North Tazewell, VA, USA
Modbus Single Gas Monitors
Model 2105
Modbus Single Gas Monitors Model 2105
This unit will allow you to easily calibrate and maintain the unit, with a simple four button programming. Easily viewed with the LCD display. Low voltage operation with adjustable alarm and warning trip points and adjustable alarm delays. The Modbus CO has and rs485 port that allows the access of the unit’s registers with non-proprietary software that is available on the market today! So in other words you can incorporate the Modbus CO monitor into other open protocol monitoring systems. Digital Calibration Keypad Programming No potentiometers Nonmetallic, High impact molded enclosure LCD display Available with pass code protection ( if requested by customer on purchase) Operates on 10-30 VDC Adjustable warning and alarm trip points Adjustable alarm delays Also monitors temperature and supply voltage Alarm drivers for activating remote alarm devices Software compensated sensor drift (due to temperature changes) Has an RS485 port Ability to access registers on the CO Monitor as you would a normal Modbus device. Used in non Pyott-Boone Electronics Monitoring systems. Standard ninety-day warranty

This unit will allow you to easily calibrate and maintain the unit, with a simple four button programming. Easily viewed with the LCD display. Low voltage operation with adjustable alarm and warning trip points and adjustable alarm delays. The Modbus CO has and rs485 port that allows the access of the unit’s registers with non-proprietary software that is available on the market today! So in other words you can incorporate the Modbus CO monitor into other open protocol monitoring systems.

  • Digital Calibration
  • Keypad Programming
  • No potentiometers
  • Nonmetallic, High impact molded enclosure
  • LCD display
  • Available with pass code protection ( if requested by customer on purchase)
  • Operates on 10-30 VDC
  • Adjustable warning and alarm trip points
  • Adjustable alarm delays
  • Also monitors temperature and supply voltage
  • Alarm drivers for activating remote alarm devices
  • Software compensated sensor drift (due to temperature changes)
  • Has an RS485 port
  • Ability to access registers on the CO Monitor as you would a normal
  • Modbus device.
  • Used in non Pyott-Boone Electronics Monitoring systems.
  • Standard ninety-day warranty
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Gas Instruments
Product Number Model 2105
Product Name Modbus Single Gas Monitors
Application Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2525138 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
View Details
SF6 LEAKMATE Leak Detector -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms
Instrument Type Detector
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Infrared Gas Analyzer - ZPAH/ZPA1 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Process Gas
Gas Types CO2; (0-500ppm); CO; (0-500ppm); Methane (CH4) / Natural Gas; (0-1000ppm); SO2; (0-500ppm)
Electrical Outputs Current
View Details