Pyott-Boone Electronics (PBE Group) Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
The Model 1925 Power Supply is MSHA approved for use with both the Tracking Boss personnel tagging system and Minecom Leaky Feeder radio systems. The unit is 120 VAC with...
The Model BBS-II Battery Backup & Power Supply is capable of supplying up to 100mA continuous current and 14 VDC to power an electronic device. It incorporates a 1.4 amp...