Pyott-Boone Electronics (PBE Group) Gas Monitoring Model 2200

Description
The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen Dioxide, Hydrogen Sulfide, Sulfur Dioxide, Ammonia, Ozone, Chlorine and Hydrogen. Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. One application for the 2200 is to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm setpoints. An embedded controller "computer chip" provides digital calibration that eliminates trimpots (potentiometers). Alarm and warning set points, alarm delay time and the user passcode are a few of the parameters that can be configured through the key pad located on the front panel. Programming through the key pad eliminates unnecessary opening of the enclosure to calibrate, test or configure the unit after initial installation. The unit is passcode protected to prevent unauthorized persons from changing setup parameters. Warning and alarm LEDs are visible on the front of the unit. Warning and alarm outputs are available for remote sounders, relays or strobes. Gas types include: Carbon Monoxide Oxygen Methane Nitrogen Dioxide Hydrogen Sulfide Sulfur Dioxide Hydrogen and more... Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. Common applications for the 2200 Series include simultaneous monitoring of carbon monoxide, oxygen and methane. The 2200 Series may also be used to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm set points. Additionally one of the four channels can be ordered as the Anemometer sensor found on the Smart Remote Model 2177. Digital calibration Keypad programming No potentiometers Nonmetallic, high impact molded enclosure Display LCD Passcode protected
Description
The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen Dioxide, Hydrogen Sulfide, Sulfur Dioxide, Ammonia, Ozone, Chlorine and Hydrogen. Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. One application for the 2200 is to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm setpoints. An embedded controller "computer chip" provides digital calibration that eliminates trimpots (potentiometers). Alarm and warning set points, alarm delay time and the user passcode are a few of the parameters that can be configured through the key pad located on the front panel. Programming through the key pad eliminates unnecessary opening of the enclosure to calibrate, test or configure the unit after initial installation. The unit is passcode protected to prevent unauthorized persons from changing setup parameters. Warning and alarm LEDs are visible on the front of the unit. Warning and alarm outputs are available for remote sounders, relays or strobes. Gas types include: Carbon Monoxide Oxygen Methane Nitrogen Dioxide Hydrogen Sulfide Sulfur Dioxide Hydrogen and more... Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. Common applications for the 2200 Series include simultaneous monitoring of carbon monoxide, oxygen and methane. The 2200 Series may also be used to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm set points. Additionally one of the four channels can be ordered as the Anemometer sensor found on the Smart Remote Model 2177. Digital calibration Keypad programming No potentiometers Nonmetallic, high impact molded enclosure Display LCD Passcode protected

Suppliers

Company
Product
Description
Supplier Links
Gas Monitoring - Model 2200 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Gas Monitoring
Model 2200
Gas Monitoring Model 2200
The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen Dioxide, Hydrogen Sulfide, Sulfur Dioxide, Ammonia, Ozone, Chlorine and Hydrogen. Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. One application for the 2200 is to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm setpoints. An embedded controller "computer chip" provides digital calibration that eliminates trimpots (potentiometers). Alarm and warning set points, alarm delay time and the user passcode are a few of the parameters that can be configured through the key pad located on the front panel. Programming through the key pad eliminates unnecessary opening of the enclosure to calibrate, test or configure the unit after initial installation. The unit is passcode protected to prevent unauthorized persons from changing setup parameters. Warning and alarm LEDs are visible on the front of the unit. Warning and alarm outputs are available for remote sounders, relays or strobes. Gas types include: Carbon Monoxide Oxygen Methane Nitrogen Dioxide Hydrogen Sulfide Sulfur Dioxide Hydrogen and more... Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. Common applications for the 2200 Series include simultaneous monitoring of carbon monoxide, oxygen and methane. The 2200 Series may also be used to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm set points. Additionally one of the four channels can be ordered as the Anemometer sensor found on the Smart Remote Model 2177. Digital calibration Keypad programming No potentiometers Nonmetallic, high impact molded enclosure Display LCD Passcode protected

The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen Dioxide, Hydrogen Sulfide, Sulfur Dioxide, Ammonia, Ozone, Chlorine and Hydrogen. Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. One application for the 2200 is to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm setpoints.

An embedded controller "computer chip" provides digital calibration that eliminates trimpots (potentiometers). Alarm and warning set points, alarm delay time and the user passcode are a few of the parameters that can be configured through the key pad located on the front panel. Programming through the key pad eliminates unnecessary opening of the enclosure to calibrate, test or configure the unit after initial installation. The unit is passcode protected to prevent unauthorized persons from changing setup parameters. Warning and alarm LEDs are visible on the front of the unit. Warning and alarm outputs are available for remote sounders, relays or strobes.

Gas types include:

  • Carbon Monoxide
  • Oxygen
  • Methane
  • Nitrogen Dioxide
  • Hydrogen Sulfide
  • Sulfur Dioxide
  • Hydrogen
  • and more...

Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the front cover. Common applications for the 2200 Series include simultaneous monitoring of carbon monoxide, oxygen and methane. The 2200 Series may also be used to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm set points. Additionally one of the four channels can be ordered as the Anemometer sensor found on the Smart Remote Model 2177.


  • Digital calibration
  • Keypad programming
  • No potentiometers
  • Nonmetallic, high impact molded enclosure
  • Display LCD
  • Passcode protected
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Gas Instruments
Product Number Model 2200
Product Name Gas Monitoring
Application Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
SDM-72 Grease Cartridge (Pack of 10) -  - DOD Technologies Inc.
Specs
Mounting Type Portable
View Details
Portable Gas Monitor - ALTAIR® 2X - MSA Safety
Specs
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; Hydrocarbons; H2S; Methane (CH4) / Natural Gas; NO2; O2; SO2
Display Digital
View Details
Portable Infrared Gas Analyzer - ZSV Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (0-200ppm); CO; (0-200ppm); Methane (CH4) / Natural Gas; (0-1000ppm); NO; (0-500ppm); O2; (0 to 5%); SO2; (0-500ppm)
Electrical Outputs Current
View Details