Whitford Corporation Datasheets for Nonstick Coatings
Nonstick coatings allow easy release of food, rubber, adhesives or other media from cookware, bakeware, electrical appliances, molds, shafts, plungers, spindle, conveyor parts, fuser rollers, surgical devices and other process equipment.
Nonstick Coatings: Learn more
| Product Name | Notes |
|---|---|
| Eclipse for Cookware Eclipse is a three-coat, high cure, internally reinforced, nonstick system engineered to outlast other internally reinforced coatings. It is different from all other nonstick coatings in that... | |
| Eterna for Cookware A unique nonstick that breaks the rules: now 1 + 1=3! Eterna is unique technology in fluoropolymer composites that creates significant improvements in release properties greater than... | |
| QuanTanium for Cookware QuanTanium is an internally reinforced, waterborne, multicoat. It incorporates a unique mix of titanium particles blended into the coating that stands up to almost anything. The excellent... | |
| A chemical and corrosion resistant coating intended for application by conventional spray techniques. | |
| A FEP resin based, nonstick powder coating. | |
| A modified PFA resin-based, nonstick powder with improved release and surface smoothness. | |
| A PFA resin-based, nonstick, powder coating. General purpose PFA coating. | |
| A water-based specialty fluoroelastomeric coating. | |
| A zinc rich primer formulated for application using a dip-spin application technique. It enhances the Corrosion resistant provided by Xylan topcoats as measured in the Kesternich test DIN 50018 acid... | |
| Bulk coating suitable for fasteners. | |
| Chemical resistant coating, able to withstand a wide range of chemicals including dishwasher solutions. | |
| Dry-film lubricant containing PPS and PTFE for outstanding wear, abrasion and chemical resistance. | |
| Excellent chemical resistance; can be applied to EPDM, NBR, O-Rings and gaskets. | |
| Excellent nonstick and abrasion resistant. | |
| Excellent nonstick; corrosion and abrasion resistant. | |
| Excellent resistance to cooking oils and dish washer detergents as well as a broad range of household and commercial chemicals. | |
| Excellent thin-film barrier coating for corrosion and chemical resistance, has a small amount of PTFE to facilitate makeup of one-time installation fasteners. | |
| Fastener class coating with low friction and excellent corrosion resistance properties. | |
| Fastener class coating with low friction and excellent corrosion resistance propoerties. Designed for fasteners to reduce makeup and breakout torque. | |
| Fastener coating for standard service. | |
| HALO is the nonstick coating from Whitford that helps to cook food more quickly, more evenly and with less energy. Hot spots and uneven heating are common problems for all... | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; dry film lubricant; thermoset; wide use temperature. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide temperature of use. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy-clean; dry film lubricant; thermoset; wide use temperature. | |
| High-build FEP dispersion that can be used over primer or as topcoat over powder for improved release and longer life. Reinforced version available. Used for high sugar content and fruit-containing... | |
| High-build PFA multicoat dispersion that can be used over primer or as topcoat over powder for improved release and longer life. Reinforced version available. | |
| High-cure, fluoropolymer-based, interior coating developed for use in both the engineering and food industries. Typical applications include small electric appliances such as bread makers and rice cookers. | |
| ID air-dry low cure black coating. | |
| ID black forced air black coating. | |
| Internally reinforced with titanium for improved wear / abrasion resistance, two-coat, high cure, PTFE based, nonstick, coating system designed for a coil coating application technique. | |
| Low cure coating containing silicone as the nonstick additive. It is suitable for electrostatic and rotary disk application methods as well as conventional air spray. | |
| Low cure coating with easy-clean additives. It is suitable for electrostatic and conventional air spray. | |
| Low-cure coating containing silicone as the nonstick additive. It is suitable for electrostatic application methods as well as conventional air spray. | |
| Low-cure, VOC compliant, coating formulated for application by a conventional spray or dip spin techniques Provides good adhesion, excellent lubricity and moderate chemical resistance. Note: VOC compliance applies to USA... | |
| Low-friction coating with high contact pressure capability. Coating is lubricated with MoS2 and PTFE. | |
| Market leading primer suitable for Resilon and Xylan rubber coatings. | |
| Nonstick coating used for anti-fouling especially useful with calcium buildup. | |
| One-coat PTFE nonstick, stain-resistant coating. Typical applications include mold release and trays with low performance requirements and price restrictions. | |
| Overview Fusion is a coating system based on sol-gel technology, a hybrid of organic and inorganic chemistry common to ceramic engineering. What Fusion offers over conventional nonsticks: It is totally... | |
| PFA topcoat for fuser roller. | |
| PFA-conductive primer for reprographic fuser roller. | |
| Primer for PFA sleeves applied to roller flash-baked. | |
| PTFE non-conductive primer. | |
| PTFE non-conductive reinforced Primer for reprographic fuser roller. | |
| PTFE non-conductive topcoat for reprographic fuser roller. | |
| PTFE-conductive midcoat for reprographic fuser roller. | |
| PTFE-conductive primer for reprographic fuser roller. | |
| PTFE-conductive topcoat for reprographic fuser roller. | |
| Resin bonded, decorative, food-safe and durable coating, designed to be applied by a conventional spray techniques. | |
| Resin-bonded, FEP-based, release coating designed for conventional spray techniques. | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques which, when compared to Xylan 1010 contains significantly more bonding resin relative to its content of PTFE lubricant. It produces finishes... | |
| Resin-bonded, thermosetting, PTFE based dry-film lubricant/easy-clean coating designed for conventional spray techniques. It is used to reduce friction and prevent scoring and galling. | |
| Resin-bonded, tough, PTFE based coating designed for application by conventional spray. If offers good protection against atmospheric corrosion. | |
| Silicone-based, designed for excellent thermal-shock resistance. Typical applications: heaters, head gaskets, exhaust ducts. | |
| Silicone-based, designed for excellent thermal-shock resistance. Typical applications: spot lights, automotive, mufflers. | |
| Similar to Xylan 1331, but with less PTFE for instances when abrasion resistance is more important than lubrication. | |
| Skandia for Cookware Skandia is a roller coating that offers an economical alternative to spray coatings. Skandia's nonstick performance is similar to that of a spray coating, and since roller... | |
| Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system. | |
| Solvent-borne primer for use under Xylan powder coatings and dispersions. | |
| This resin bonded coating, designed for application by a dip spin technique, has a low level of PTFE to facilitate driving through metal without encouraging backout. Lots of colors available. | |
| This resin bonded coating, designed for application by a dip spin technique, has a low level of PTFE to facilitate driving through metal without encouraging backout. Xylan 5420 is a... | |
| This resin bonded, coating which is intended to be applied by a dip spin technique is designed to protect small fasteners from corrosion caused by road salt, acid rain and... | |
| This resin bonded, decorative and durable coating is designed to be applied by a conventional spray techniques | |
| This resin bonded, lubricious, coating is designed to be applied by a dip spin technique. | |
| This VOC compliant, resin-bonded, PTFE based coating is primarily formulated to prevent corrosion. It is intended for conventional spray techniques. | |
| Two-coat, PTFE nonstick system. Typical applications include mold release and industrial bakeware, particularly perforated baking trays and baguette trays for low-end applications. | |
| Two-coat, waterborne system with super-high release topcoat with a lightly reinforced primer suitable for a variety of substrates. | |
| Very good nonstick and abrasion resistant. | |
| Waterborne primer for lower VOC emissions. For use with powders only. | |
| Waterborne, dry-film lubricant designed for high contact pressure / low-speed applications. | |
| Waterborne, thin-film, barrier coating with excellent chemical and corrosion resistance. Well suited where tolerances do not permit a thick coating. Will be pin-free in two coats. | |
| Waterborne, thin-film, barrier coating with excellent corrosion resistance. Well suited where tolerances do not permit a thick coating. | |
| Xylan 1756 FEP topcoat consists of virtually pure FEP. This topcoat is used when greater release characteristics are required. This topcoat may also be used with a variety of primers. | |
| Xylan 5430 is a protective coating for small fasteners and hardware. It is a VOC compliant coating that provides good corrosion and UV protection. | |
| Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than... |