Whitford Corporation Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Eclipse for Cookware Eclipse is a three-coat, high cure, internally reinforced, nonstick system engineered to outlast other internally reinforced coatings. It is different from all other nonstick coatings in that... | |
| Eterna for Cookware A unique nonstick that breaks the rules: now 1 + 1=3! Eterna is unique technology in fluoropolymer composites that creates significant improvements in release properties greater than... | |
| QuanTanium for Cookware QuanTanium is an internally reinforced, waterborne, multicoat. It incorporates a unique mix of titanium particles blended into the coating that stands up to almost anything. The excellent... | |
| A chemical and corrosion resistant coating intended for application by conventional spray techniques. | |
| A FEP resin based, nonstick powder coating. | |
| A modified PFA resin-based, nonstick powder with improved release and surface smoothness. | |
| A PFA resin-based, nonstick, powder coating. General purpose PFA coating. | |
| A water-based specialty fluoroelastomeric coating. | |
| A zinc rich primer formulated for application using a dip-spin application technique. It enhances the Corrosion resistant provided by Xylan topcoats as measured in the Kesternich test DIN 50018 acid... | |
| Bulk coating suitable for fasteners. | |
| Chemical resistant coating, able to withstand a wide range of chemicals including dishwasher solutions. | |
| Dry-film lubricant containing PPS and PTFE for outstanding wear, abrasion and chemical resistance. | |
| EterniTex® is a family of liquid treatments and finishes applied to textiles to enhance certain properties of fibers or yarns. These include improved abrasion resistance and reduced friction to extend... | |
| Excellent chemical resistance; can be applied to EPDM, NBR, O-Rings and gaskets. | |
| Excellent glass run coating with outstanding performance to Toyota, Suzuki and GM specifications. | |
| Excellent nonstick and abrasion resistant. | |
| Excellent nonstick; corrosion and abrasion resistant. | |
| Excellent resistance to cooking oils and dish washer detergents as well as a broad range of household and commercial chemicals. | |
| Excellent thin-film barrier coating for corrosion and chemical resistance, has a small amount of PTFE to facilitate makeup of one-time installation fasteners. | |
| Fastener class coating with low friction and excellent corrosion resistance properties. | |
| Fastener class coating with low friction and excellent corrosion resistance propoerties. Designed for fasteners to reduce makeup and breakout torque. | |
| Fastener coating for standard service. | |
| General assembly aid coating with good dry film lubricating properties. | |
| Good weatherstrip coating with enhanced abrasion resistance to meet Toyota Glass chisel 3 KG load. | |
| Great water-based primer suitable for all Resilon coatings. | |
| HALO is the nonstick coating from Whitford that helps to cook food more quickly, more evenly and with less energy. Hot spots and uneven heating are common problems for all... | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; dry film lubricant; thermoset; wide use temperature. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide temperature of use. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy-clean; dry film lubricant; thermoset; wide use temperature. | |
| High-build FEP dispersion that can be used over primer or as topcoat over powder for improved release and longer life. Reinforced version available. Used for high sugar content and fruit-containing... | |
| High-build PFA multicoat dispersion that can be used over primer or as topcoat over powder for improved release and longer life. Reinforced version available. | |
| High-cure, fluoropolymer-based, interior coating developed for use in both the engineering and food industries. Typical applications include small electric appliances such as bread makers and rice cookers. | |
| ID air-dry low cure black coating. | |
| ID black forced air black coating. | |
| Internally reinforced with titanium for improved wear / abrasion resistance, two-coat, high cure, PTFE based, nonstick, coating system designed for a coil coating application technique. | |
| Introducing proComfort®, the new series of fabric coatings and treatments that turn the ordinary sock into the extraordinary item of the future! proComfort treatments offer many advantages. In addition to... | |
| Low cure coating containing silicone as the nonstick additive. It is suitable for electrostatic and rotary disk application methods as well as conventional air spray. | |
| Low cure coating with easy-clean additives. It is suitable for electrostatic and conventional air spray. | |
| Low-cure coating containing silicone as the nonstick additive. It is suitable for electrostatic application methods as well as conventional air spray. | |
| Low-cure, VOC compliant, coating formulated for application by a conventional spray or dip spin techniques Provides good adhesion, excellent lubricity and moderate chemical resistance. Note: VOC compliance applies to USA... | |
| Low-friction coating with high contact pressure capability. Coating is lubricated with MoS2 and PTFE. | |
| Market leading primer suitable for Resilon and Xylan rubber coatings. | |
| Nonstick coating used for anti-fouling especially useful with calcium buildup. | |
| One-coat PTFE nonstick, stain-resistant coating. Typical applications include mold release and trays with low performance requirements and price restrictions. | |
| Optimum weatherstrip coating that combines low noise, good weathering and smooth appearance. | |
| Overview Fusion is a coating system based on sol-gel technology, a hybrid of organic and inorganic chemistry common to ceramic engineering. What Fusion offers over conventional nonsticks: It is totally... | |
| PFA topcoat for fuser roller. | |
| PFA-conductive primer for reprographic fuser roller. | |
| Primer for PFA sleeves applied to roller flash-baked. | |
| PTFE non-conductive primer. | |
| PTFE non-conductive reinforced Primer for reprographic fuser roller. | |
| PTFE non-conductive topcoat for reprographic fuser roller. | |
| PTFE-conductive midcoat for reprographic fuser roller. | |
| PTFE-conductive primer for reprographic fuser roller. | |
| PTFE-conductive topcoat for reprographic fuser roller. | |
| Rapid cure weatherstrip coating. Also suitable for temperature sensitive substrates. | |
| Resin bonded, decorative, food-safe and durable coating, designed to be applied by a conventional spray techniques. | |
| Resin-bonded, FEP-based, release coating designed for conventional spray techniques. | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques which, when compared to Xylan 1010 contains significantly more bonding resin relative to its content of PTFE lubricant. It produces finishes... | |
| Resin-bonded, thermosetting, PTFE based dry-film lubricant/easy-clean coating designed for conventional spray techniques. It is used to reduce friction and prevent scoring and galling. | |
| Resin-bonded, tough, PTFE based coating designed for application by conventional spray. If offers good protection against atmospheric corrosion. | |
| Second generation, single component, VOC compliant, conventionally spray applied, coating. It requires a Xylan 4020 primer or a corona or flame pre-treatment. Note: VOC compliance applies to USA only. | |
| Silicone-based, designed for excellent thermal-shock resistance. Typical applications: heaters, head gaskets, exhaust ducts. | |
| Silicone-based, designed for excellent thermal-shock resistance. Typical applications: spot lights, automotive, mufflers. | |
| Similar to Xylan 1331, but with less PTFE for instances when abrasion resistance is more important than lubrication. | |
| Skandia for Cookware Skandia is a roller coating that offers an economical alternative to spray coatings. Skandia's nonstick performance is similar to that of a spray coating, and since roller... | |
| Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system. | |
| Solvent-borne primer for use under Xylan powder coatings and dispersions. | |
| Superior topcoat for reprographic fuser roller. | |
| This resin bonded coating, designed for application by a dip spin technique, has a low level of PTFE to facilitate driving through metal without encouraging backout. Lots of colors available. | |
| This resin bonded coating, designed for application by a dip spin technique, has a low level of PTFE to facilitate driving through metal without encouraging backout. Xylan 5420 is a... | |
| This resin bonded, coating which is intended to be applied by a dip spin technique is designed to protect small fasteners from corrosion caused by road salt, acid rain and... | |
| This resin bonded, decorative and durable coating is designed to be applied by a conventional spray techniques | |
| This resin bonded, lubricious, coating is designed to be applied by a dip spin technique. | |
| This VOC compliant, resin-bonded, PTFE based coating is primarily formulated to prevent corrosion. It is intended for conventional spray techniques. | |
| Two-coat, PTFE nonstick system. Typical applications include mold release and industrial bakeware, particularly perforated baking trays and baguette trays for low-end applications. | |
| Two-coat, waterborne system with super-high release topcoat with a lightly reinforced primer suitable for a variety of substrates. | |
| Very good nonstick and abrasion resistant. | |
| Waterborne primer for lower VOC emissions. For use with powders only. | |
| Waterborne, dry-film lubricant designed for high contact pressure / low-speed applications. | |
| Waterborne, thin-film, barrier coating with excellent chemical and corrosion resistance. Well suited where tolerances do not permit a thick coating. Will be pin-free in two coats. | |
| Waterborne, thin-film, barrier coating with excellent corrosion resistance. Well suited where tolerances do not permit a thick coating. | |
| Xylan 1756 FEP topcoat consists of virtually pure FEP. This topcoat is used when greater release characteristics are required. This topcoat may also be used with a variety of primers. | |
| Xylan 5430 is a protective coating for small fasteners and hardware. It is a VOC compliant coating that provides good corrosion and UV protection. | |
| Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than... |