Whitford Corporation Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| A zinc rich primer formulated for application using a dip-spin application technique. It enhances the Corrosion resistant provided by Xylan topcoats as measured in the Kesternich test DIN 50018 acid... | |
| Internally reinforced with titanium for improved wear / abrasion resistance, two-coat, high cure, PTFE based, nonstick, coating system designed for a coil coating application technique. | |
| Resin-bonded, thermosetting, PTFE based, dry-film lubricant coating designed for a dip spin technique. It is used to reduce friction. | |
| This resin bonded coating, designed for application by a dip spin technique, has a low level of PTFE to facilitate driving through metal without encouraging backout. Lots of colors available. | |
| This resin bonded coating, designed for application by a dip spin technique, has a low level of PTFE to facilitate driving through metal without encouraging backout. Xylan 5420 is a... | |
| This resin bonded, coating which is intended to be applied by a dip spin technique is designed to protect small fasteners from corrosion caused by road salt, acid rain and... | |
| This resin bonded, lubricious, coating is designed to be applied by a dip spin technique. | |
| Xylan 5430 is a protective coating for small fasteners and hardware. It is a VOC compliant coating that provides good corrosion and UV protection. |