Whitford Corporation Datasheets for Mold Releases and Release Agents
Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface.
Mold Releases and Release Agents: Learn more
| Product Name | Notes |
|---|---|
| A FEP resin-based, nonstick powder coating ideal for use with high sugar content doughs. Applications include baguette trays and other perforated items. | |
| Abrasion/wear resistant; dishwasher safe; formable; household chemical resistant; nonstick; stain resistant; high temperature resistant. | |
| Excellent nonstick and abrasion resistant. | |
| Excellent nonstick and corrosion resistant; abrasion resistant. | |
| Excellent nonstick and corrosion resistant; brasion resistant. | |
| Excellent nonstick; corrosion and abrasion resistant. | |
| Excellent resistance to cooking oils and dish washer detergents as well as a broad range of household and commercial chemicals. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. | |
| High-build FEP dispersion that can be used over primer or as topcoat over powder for improved release and longer life. Reinforced version available. Used for high sugar content and fruit-containing... | |
| High-cure, fluoropolymer-based, interior coating developed for use in both the engineering and food industries. Typical applications include small electric appliances such as bread makers and rice cookers. | |
| Post-formable; nonstick; good release. | |
| Resin-bonded, FEP-based, release coating designed for conventional spray techniques. | |
| Resin-bonded, thermosetting, dry-film lubricant / easy-clean coating designed for conventional spray techniques. | |
| Resin-bonded, thermosetting, PTFE based, dry-film lubricant / easy-clean coating designed for conventional spray techniques. It is used to reduce friction, prevent scoring and galling, or provide secondary lubrication in the... | |
| Second generation, single component, VOC compliant, conventionally spray applied, coating. It requires a Xylan 4020 primer or a corona or flame pre-treatment. Note: VOC compliance applies to USA only. | |
| Standard Coating for most rubber substrates. Can be used on rubber extrusion and moulded parts. Single component material that gives a matt black smooth appearance. | |
| Two-coat, PTFE nonstick system. Typical applications include mold release and industrial bakeware, particularly perforated baking trays and baguette trays for low-end applications. | |
| Very good nonstick and abrasion resistant. | |
| Wear resistant and impermeable nonstick coating with excellent release. |