Whitford Corporation Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Great water-based primer suitable for all Resilon coatings. | |
| Market leading primer suitable for Resilon and Xylan rubber coatings. | |
| PFA-conductive primer for reprographic fuser roller. | |
| Primer for PFA sleeves applied to roller flash-baked. | |
| PTFE non-conductive primer. | |
| PTFE non-conductive reinforced Primer for reprographic fuser roller. | |
| PTFE-conductive primer for reprographic fuser roller. | |
| Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system. | |
| Solvent-borne primer for use under Xylan powder coatings and dispersions. | |
| Waterborne primer for lower VOC emissions. For use with powders only. | |
| Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than... |